EN
  • EN
  • DE

LT1125ACN#PBF

Part No LT1125ACN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12.5MHZ 14DIP / Op Amp Quad Low Noise Amplifier ±22V 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 12.5MHz
Current - Input Bias 8nA
Voltage - Input Offset 25μV
Operating Supply Current 2.3mA
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780237-LT1125ACN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1125
Introduction Date January 10, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1125ACN#PBF CAD Model

Description

The LT1125ACN#PBF is a high-performance precision operational amplifier from Linear Technology, now part of Analog Devices. This device is designed to offer a perfect blend of low noise, high speed, and precision, making it an ideal choice for a wide range of applications, including test equipment, medical instruments, and professional audio equipment.

Key Features

  • Low Noise: The LT1125ACN#PBF boasts ultra-low noise performance, which is crucial for sensitive applications where signal integrity is paramount.
  • High Speed: With a fast slew rate and high gain bandwidth product, this op-amp can handle fast signal transitions and high-frequency signals with ease.
  • Precision: Excellent DC characteristics such as low offset voltage and low drift over temperature ensure accurate signal amplification and stable performance across a wide range of conditions.
  • Supply Voltage Range: The device operates with a supply voltage range from ±2.5V to ±15V, providing flexibility in various circuit configurations.
  • Dual Amplifier Configuration: The LT1125 contains two independent op-amps in a single package, offering compact solutions and simplifying design layouts.

Applications

The versatility of the LT1125ACN#PBF makes it suitable for numerous applications. Some of the common uses include:

  • High-end audio signal processing
  • Precision data acquisition systems
  • Active filters and integrators
  • Professional test and measurement equipment
  • Medical instrumentation

Package and Quality

The LT1125ACN#PBF is offered in a DIP (Dual In-line Package), which is a widely used package type that is easy to handle and integrate into various types of circuit boards. The product adheres to the high-quality standards set by Linear Technology, ensuring reliability and performance consistency.

Conclusion

Overall, the LT1125ACN#PBF from Linear Technology represents a powerful solution for designers who require a combination of low noise, high speed, and precision in their operational amplifier applications. Its dual-channel configuration and robust performance parameters make it a versatile and reliable choice for sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3236 $50.5888
20+ $5.1886 $103.7720
30+ $5.0264 $150.7920
42+ $4.8643 $204.3006
54+ $4.7021 $253.9134
72+ $4.2157 $303.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess