EN
  • EN
  • DE

LT1122CS8#TRPBF

Part No LT1122CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 13MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 75 V/μs
Gain Bandwidth Product (GBP) 13MHz
Current - Input Bias 12pA
Voltage - Input Offset 130μV
Operating Supply Current 7.8mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057866-LT1122CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1122CS8#TRPBF CAD Model

Description

Product Description for LT1122CS8#TRPBF from Linear Technology

The LT1122CS8#TRPBF is a high-speed, precision operational amplifier from Linear Technology. It features a unique poly-gate JFET process that minimizes gate series resistance and gate-to-drain capacitance, facilitating wide bandwidth performance without degrading JFET transistor matching. The LT1122 has a slew rate of 80 V/µs and settles in 340 ns, making it ideal for fast settling 12-bit data conversion and acquisition systems. It also has an offset voltage of 120 µV and a voltage gain of 500,000, supporting 12-bit accurate applications.

The LT1122 is internally compensated to be unity-gain stable, yet it has a bandwidth of 14 MHz at a supply current of only 7 mA. It is also rail-to-rail input and output capable, making it easy to use in a wide variety of applications.

The LT1122 is available in a variety of packages, including the 8-SOIC package of the LT1122CS8#TRPBF. It is also available in a variety of temperature grades, from the commercial grade -40°C to +125°C to the military grade -55°C to +125°C.

Features and Benefits

  • High speed: slew rate of 80 V/µs, settling time of 340 ns
  • Precision: offset voltage of 120 µV, voltage gain of 500,000
  • Wide bandwidth: 14 MHz at a supply current of only 7 mA
  • Rail-to-rail input and output
  • Internally compensated to be unity-gain stable
  • Available in a variety of packages and temperature grades

Applications

  • Fast settling 12-bit data conversion and acquisition systems
  • High-speed amplifiers and buffers
  • Video processing
  • Instrumentation
  • Medical electronics
  • Industrial control

Examples

  • The LT1122 can be used to design a high-speed sample-and-hold amplifier for a 12-bit analog-to-digital converter.
  • The LT1122 can be used to design a high-speed buffer for a video signal processing system.
  • The LT1122 can be used to design a high-speed instrumentation amplifier for measuring small signals.
  • The LT1122 can be used to design a high-speed driver for a medical imaging system.
  • The LT1122 can be used to design a high-speed control loop for an industrial robot.

Conclusion

The LT1122CS8#TRPBF is a high-speed, precision operational amplifier that is ideal for a wide variety of applications. It features a unique poly-gate JFET process that minimizes gate series resistance and gate-to-drain capacitance, facilitating wide bandwidth performance without degrading JFET transistor matching. The LT1122 has a slew rate of 80 V/µs and settles in 340 ns, making it ideal for fast settling 12-bit data conversion and acquisition systems. It also has an offset voltage of 120 µV and a voltage gain of 500,000, supporting 12-bit accurate applications.

The LT1122 is internally compensated to be unity-gain stable, yet it has a bandwidth of 14 MHz at a supply current of only 7 mA. It is also rail-to-rail input and output capable, making it easy to use in a wide variety of applications.

The LT1122 is a versatile and powerful operational amplifier that can be used to design a wide variety of high-speed, precision circuits.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess