EN
  • EN
  • DE

LT1121CS85ND

Part No LT1121CS85ND
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071318-LT1121CS85ND
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1121CS85ND CAD Model

Description

The LT1121CS8-5#ND is a high-performance, low dropout (LDO) voltage regulator from Linear Technology, designed to provide a stable and reliable power supply in a variety of electronic applications. This regulator offers a fixed output voltage of 5V, making it an ideal choice for systems that require a consistent 5V power rail.

Key Features

  • Low Dropout Voltage: The LT1121CS8-5#ND boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-operated devices where maximizing battery life is crucial.
  • Output Voltage: This device provides a fixed output voltage of 5V, which is common in many digital and analog circuits, making it a versatile choice for a broad range of applications.
  • High Output Current: Capable of delivering up to 150mA of output current, this regulator can power small to medium-sized loads with ease.
  • Thermal Protection: The LT1121CS8-5#ND includes built-in thermal protection that safeguards the device against overheating, ensuring reliable performance and longevity.
  • Low Quiescent Current: With its low quiescent current, this LDO regulator is an excellent choice for power-sensitive applications, as it minimizes power consumption when in standby mode.

Applications

The LT1121CS8-5#ND is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Microprocessor supply
  • Power management for peripheral devices
  • Battery-powered equipment
  • Automotive electronics

Product Specifications

Parameter Value
Output Voltage 5V
Output Current 150mA
Dropout Voltage Low
Package/Case 8-SOIC (0.154", 3.90mm Width)

With its robust feature set and reliable performance, the LT1121CS8-5#ND from Linear Technology is an excellent choice for designers looking for a dependable voltage regulator for their next project.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess