EN
  • EN
  • DE

LT1102IN8

Part No LT1102IN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Speed, Precision, JFET Input Instrumentation Amplifier(Fixed Gain=10 or 100)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205028-LT1102IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1102IN8 CAD Model

Description

The LT1102IN8 is a precision, high-speed operational amplifier from Linear Technology. Designed with the needs of high-performance systems in mind, this operational amplifier stands out due to its excellent accuracy and stability. The device is ideal for a wide range of applications, including data acquisition systems, test equipment, and high-quality audio circuits.

Key Features

  • Precision Performance: With a low input offset voltage and drift, the LT1102IN8 ensures accurate signal amplification, making it perfect for precision applications.
  • High Speed: A slew rate of 4V/µs and a gain bandwidth product of 8MHz allow this op-amp to handle fast signal changes efficiently, suitable for video and high-frequency applications.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for sensitive electronics where signal integrity is paramount.
  • Versatile Power Supply: It operates with a wide range of supply voltages from ±5V to ±15V, providing flexibility in various circuit designs.
  • Robust Output Drive: Capable of driving capacitive loads, the LT1102IN8 can handle challenging loads without compromising performance.

Applications

The versatility of the LT1102IN8 makes it an excellent choice for a multitude of applications. In the realm of data acquisition, it can be used in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for precise signal processing. Its high-speed characteristics also make it suitable for video signal amplification and processing. Additionally, its low noise and high fidelity are beneficial in audio systems for clear and accurate sound reproduction.

Package Information

The LT1102IN8 is offered in an 8-pin PDIP package, ensuring easy integration into a variety of circuit boards. Its through-hole mounting design allows for sturdy connections and makes it a reliable choice for both prototyping and production runs.

Conclusion

Linear Technology's LT1102IN8 operational amplifier is a high-quality component that meets the rigorous demands of precision, speed, and reliability. Whether it's for professional-grade audio equipment, fast-paced video processing, or accurate data acquisition, the LT1102IN8 is an excellent choice for designers looking to enhance their system's performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess