EN
  • EN
  • DE

LT1097CS8

Part No LT1097CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 302478-LT1097CS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1097CS8 CAD Model

Description

Product Overview: LT1097CS8 from Linear Technology

The LT1097CS8 is a precision, low power operational amplifier (op-amp) brought to you by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular component finds extensive use in various applications that demand accuracy and energy efficiency, making it an ideal choice for portable and battery-powered systems.

Key Features

  • Low Power Consumption: The LT1097CS8 is designed for low power operation, which is critical for extending battery life in portable devices. It consumes only 130µA per amplifier, which is significantly lower than many competing op-amps, thereby enabling more energy-efficient designs.
  • High Precision: Precision is paramount in analog circuits, and the LT1097CS8 delivers with an input offset voltage of just 50µV, ensuring highly accurate signal amplification and processing.
  • Low Noise: With a low noise level of 0.35µV RMS (10Hz to 10kHz), the LT1097CS8 maintains signal integrity, making it suitable for sensitive applications like medical instrumentation and sensor interfaces.
  • Single Supply Operation: The ability to operate with a single supply voltage ranging from 2.2V to 36V provides versatility in various circuit configurations and simplifies power supply design.
  • Dual Supply Capability: For applications requiring more traditional ± supply voltages, the LT1097CS8 can operate from ±1.1V to ±18V, offering flexibility for a wide range of design requirements.

Package and Applications

The LT1097CS8 comes in an 8-pin SOIC package, which is favored for its compact footprint and suitability for surface mount technology, making it easy to integrate into space-constrained applications.

This op-amp is well-suited for various applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Sensor Interfaces
  • Data Acquisition Systems
  • Battery-Powered Equipment
  • Process Control
  • Automotive Systems

With its combination of low power, high precision, and operational flexibility, the LT1097CS8 from Linear Technology stands out as a reliable choice for designers seeking to optimize their analog circuitry in both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess