EN
  • EN
  • DE

LT1086CM25

Part No LT1086CM25
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071284-LT1086CM25
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1086CM25 CAD Model

Description

Product Overview: LT1086CM25

The LT1086CM25 is a high-performance, low dropout linear regulator designed and manufactured by Linear Technology, which is renowned for its high-quality power management solutions. This particular model offers a fixed 2.5V output voltage, which makes it an ideal choice for a wide range of applications requiring a stable and precise voltage source.

Key Features

  • Output Voltage: The LT1086CM25 provides a fixed output of 2.5 volts, which is beneficial for systems that require consistent performance without the need for adjustable outputs.
  • Low Dropout Voltage: Featuring a low dropout voltage, this regulator can maintain output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency and allowing operation with lower input voltages.
  • High Output Current: Capable of delivering up to 1.5A of output current, it is suitable for powering a variety of devices, from simple low-power circuits to more demanding applications.
  • Protection Features: The LT1086CM25 includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and safe area protection, ensuring the reliability and longevity of both the regulator and the system it powers.
  • Stable with Low-ESR Capacitors: This device is stable with aluminum, tantalum, or ceramic capacitors, which allows for flexibility in design and can help reduce the overall cost and size of the power supply circuit.

Applications

The LT1086CM25's robust feature set makes it suitable for a diverse range of applications, including but not limited to:

  • Microprocessor supply
  • Post-regulation for switching supplies
  • Constant current regulators
  • Battery chargers
  • Active SCSI terminators
  • Portable consumer electronics

Quality and Reliability

As with all Linear Technology components, the LT1086CM25 is built to high standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. It is available in a TO-263 package, which is designed for optimal thermal performance and space efficiency in PCB designs.

For those seeking a reliable, fixed-voltage solution that can deliver consistent performance, the LT1086CM25 from Linear Technology is an excellent choice that combines efficiency, versatility, and protection in a single component.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess