Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Regulators 1
Current - Output 7.5A
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Part Number Series LT1083
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813440-LT1083MK
Ultra Librarian 3D Model Ultra Librarian LT1083MK CAD Model

Description

Linear Technology's LT1083MK: A Robust Power Solution

The LT1083MK is a versatile and powerful adjustable voltage regulator from Linear Technology, designed to cater to a wide range of applications requiring a reliable power supply. This robust component is capable of delivering up to 7.5A of continuous output current with an adjustable output voltage range from 1.25V to 30V, making it an ideal choice for high-power applications.

Constructed with an advanced design, the LT1083MK features outstanding line and load regulation specifications, ensuring a stable output even under varying input conditions and load demands. The device's impressive thermal performance is facilitated by its robust metal TO-3 package, which not only provides a solid mechanical structure but also enhances heat dissipation, contributing to the regulator's reliability and longevity.

The inclusion of overcurrent and overtemperature protection circuits within the LT1083MK ensures that the device and your system are safeguarded against potential damage caused by abnormal operating conditions. These protective features make the LT1083MK a trusted component for critical applications that cannot afford power interruptions or failures.

One of the key benefits of the LT1083MK is its low dropout voltage, which allows for efficient operation even when the difference between the input and output voltage is minimal. This characteristic is particularly beneficial in battery-powered devices, where maximizing the use of available power is crucial.

Whether you're designing a sophisticated audio system, a high-performance computer, or any other application that demands a high-quality power supply, the LT1083MK stands out with its performance and reliability. Its ease of use, augmented by the need for only minimal external components, makes it an accessible solution for both novice and experienced engineers alike.

In summary, Linear Technology's LT1083MK adjustable voltage regulator is a top-tier component that combines flexibility, efficiency, and protection to meet the demands of various high-current applications. Its robust package, combined with Linear Technology's reputation for quality, ensures that it is a product you can rely on for your power supply needs.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR
Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
Torex Semiconductor Ltd
IC REG LINEAR 1.1V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B112MR-G
ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Microchip Technology
IC REG LINEAR 3.3V 300MA 8-SOIC
Need more? Email Us
ECAD model for TC1107-3.3VOATR
Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
Intersil
IC REG LINEAR 1.5V 150MA SC-70-5
Need more? Email Us
ECAD model for ISL9003AIEBZ-T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention