EN
  • EN
  • DE

LT1081ISWIS

Part No LT1081ISWIS
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071267-LT1081ISWIS
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1081ISWIS CAD Model

Description

Introducing the LT1081ISWIS from Linear Technology

The LT1081ISWIS is a robust and versatile dual RS232 driver/receiver IC, designed by Linear Technology to provide reliable communication in demanding environments. This integrated circuit is tailored to meet the stringent requirements of industrial and telecommunications applications, where stability and reliability are paramount.

Key Features

  • Enhanced ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, capable of withstanding up to ±10kV human body model surges, ensuring resilience against common static discharges that can compromise electronic components.
  • Wide Operating Temperature Range: With an industrial temperature range of -40°C to 85°C, the LT1081ISWIS is designed to perform reliably in extreme conditions, making it suitable for outdoor or unconditioned industrial environments.
  • Flexible Power Supply: It operates with a single 5V power supply, simplifying power management in systems that already operate at this standard logic level.
  • Low Power Shutdown: The device features a low power shutdown mode, which significantly reduces power consumption when the transceiver is not in use, thus extending the life of battery-operated devices.
  • Driver and Receiver Outputs: The LT1081ISWIS includes two driver outputs and two receiver outputs, which are capable of driving heavy loads with high capacitive characteristics, making it ideal for long cable runs.

Applications

The LT1081ISWIS is particularly well-suited for applications that require reliable data transmission under harsh conditions. It is commonly used in:

  • Industrial control systems
  • Data acquisition systems
  • Point-of-sale terminals
  • Networking equipment

Package and Quality

The device is offered in a wide-body, 16-lead SOIC package, ensuring compatibility with standard surface mount processes. Linear Technology's commitment to high-quality manufacturing means that the LT1081ISWIS is produced to meet rigorous standards, ensuring consistent performance and durability.

With its combination of rugged protection features, wide temperature range, and low power consumption, the LT1081ISWIS from Linear Technology stands out as a reliable choice for designers looking to integrate RS232 communication capabilities into their systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess