LT1078CS Dual/Quad Low Power Precision Op Amps
The LT1078CS is a high-performance product from Linear Technology, designed to provide electronic enthusiasts and professionals with a reliable dual operational amplifier (op amp) solution. This precision op amp is characterized by its low power consumption and high accuracy, making it an excellent choice for battery-powered systems and precision instrumentation.
Key Features
- Low Power: The LT1078CS is designed for low power operation, with a typical supply current of only 20µA per amplifier. This ensures extended battery life in portable applications.
- Precision Performance: With input offset voltages of typically 20µV, the LT1078CS provides exceptional accuracy, which is crucial for precision measurement and control systems.
- Wide Supply Range: The device can operate from a wide range of power supplies, from ±1V to ±15V, offering flexibility in various circuit designs.
- Low Input Bias Current: A low input bias current of 250pA max at 25°C makes this op amp suitable for high-impedance sensor applications.
- High Gain Bandwidth Product: The LT1078CS boasts a gain bandwidth product of 0.07MHz, allowing for good dynamic performance in feedback loops and filter designs.
Applications
The LT1078CS is versatile and can be used in a wide array of applications, including:
- Battery-powered precision instrumentation
- Thermocouple amplifiers
- Data acquisition systems
- Portable medical devices
- Industrial process controls
Package and Quality
The LT1078CS comes in a compact SO-8 package, which is suitable for space-constrained applications. Linear Technology ensures high-quality manufacturing standards, providing robust performance even in harsh industrial environments.
In summary, the LT1078CS from Linear Technology stands out as a low-power, high-precision dual op amp. Its combination of low power consumption, precision, and versatility make it an ideal choice for designers who require reliable performance in both portable and stationary applications.