EN
  • EN
  • DE

LT1077CJ8

Part No LT1077CJ8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, Single Supply, Precision Op Amp | PRECISION OP AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.12V/μs
Gain Bandwidth Product 230kHz
Current - Input Bias 7nA
Voltage - Input Offset 25μV
Supply Current 56μA
Supply Voltage , Single/Dual (±) 2.2V ~ 30V, ±1.1V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CDIP
Family Part Number LT1077
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1204957-LT1077CJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1077CJ8 CAD Model

Description

Introducing the LT1077CJ8 Precision Operational Amplifier

The LT1077CJ8 is a state-of-the-art precision operational amplifier brought to you by Linear Technology, a company renowned for its high-performance analog integrated circuits. This operational amplifier is designed for those who require accuracy and stability, which are critical in high-end instrumentation, data acquisition, and process control applications.

Key Features of the LT1077CJ8

  • Low Noise Performance: The LT1077CJ8 boasts a low noise voltage of 0.3µV peak-to-peak (0.1Hz to 10Hz), making it an excellent choice for audio applications and other sensitive measurement systems.
  • High Precision: With an offset voltage of just 50µV and a drift of only 0.5µV/°C, this op-amp ensures precise measurements and consistent performance over varying temperatures.
  • Low Power Consumption: The device is designed for efficiency, consuming only 350µA of supply current per amplifier, which is ideal for battery-powered and portable applications.
  • Single or Dual Supply Operation: It can operate from a single 2.2V to ±18V dual supplies, providing flexibility in a wide range of applications.
  • Robust Output Drive: Capable of driving a 10kΩ load to ±10V on ±15V supplies, the LT1077CJ8 can handle a variety of loads with ease.

Applications

The LT1077CJ8 is versatile and can be used in a multitude of applications, such as:

  • Precision instrumentation
  • Data acquisition systems
  • Battery-powered and portable equipment
  • Process control
  • Thermocouple amplifiers
  • Industrial weighing systems

Package and Quality

The LT1077CJ8 comes in a reliable TO-99 package, ensuring robustness and durability even in harsh environments. Linear Technology's commitment to quality means that each operational amplifier is rigorously tested to meet the highest standards of performance and reliability.

For engineers and designers looking for an op-amp that doesn't compromise on precision or power efficiency, the LT1077CJ8 from Linear Technology is an excellent choice. Its combination of low noise, high accuracy, and versatile power supply options make it a valuable component in any precision analog circuit.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5207 $66.6449
15+ $7.8119 $117.1785
23+ $7.5678 $174.0594
32+ $7.3236 $234.3552
41+ $7.0796 $290.2636
55+ $6.3472 $349.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess