EN
  • EN
  • DE

LT1077ACN8

Part No LT1077ACN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 230KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 230kHz
Current - Input Bias 7nA
Voltage - Input Offset 20μV
Operating Supply Current 56μA
Supply Voltage - Operating 2.2 V to 30 V, ±1.1 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072179-LT1077ACN8
Ultra Librarian 3D Model Ultra Librarian LT1077ACN8 CAD Model

Description

LT1077ACN8 Precision Operational Amplifier

The LT1077ACN8 is a high-performance, low-noise operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed to provide optimal performance for a wide range of applications, including test equipment, medical equipment, and audio systems. Its unique features make it a preferred choice for designers looking for a balance between low noise and power efficiency.

Key Features:

  • Low Noise: The LT1077ACN8 boasts an exceptionally low noise level of 0.9nV/√Hz at 1kHz, making it an excellent choice for audio and instrumentation applications where noise performance is critical.
  • Single Supply Operation: It is capable of operating from a single 2.8V supply, up to 36V, which provides flexibility in various circuit designs and ensures compatibility with a range of power sources.
  • Low Offset Voltage: With a low input offset voltage of 20µV, the accuracy of the amplifier is greatly enhanced, reducing the need for external calibration and simplifying circuit design.
  • Low Power Consumption: The LT1077ACN8 is designed for low power consumption, drawing only 350µA of supply current, which makes it suitable for battery-powered applications and energy-efficient devices.
  • High Gain Bandwidth Product: It offers a gain bandwidth product of 600kHz, allowing the amplifier to be used in a variety of applications that require both precision and dynamic response.

Applications:

  • Test and Measurement Equipment
  • Medical Instrumentation
  • Audio Signal Processing
  • Data Acquisition Systems
  • Professional Microphone Preamplifiers

The LT1077ACN8 comes in an 8-pin PDIP package, which is suitable for through-hole mounting, providing ease of integration into existing designs. Its robust design ensures reliable performance even in harsh environmental conditions. With its combination of low noise, high precision, and low power consumption, the LT1077ACN8 is an excellent choice for designers seeking to create high-performance, sensitive applications without compromising on power efficiency.

Whether you're designing a high-end audio interface, precision instrumentation, or any application that demands immaculate signal amplification, the LT1077ACN8 from Linear Technology stands out as a top-tier component that delivers exceptional performance.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4740 $59.7920
19+ $6.1331 $116.5289
30+ $5.9413 $178.2390
41+ $5.7496 $235.7336
52+ $5.5579 $289.0108
70+ $4.9827 $348.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess