EN
  • EN
  • DE

LT1057S8#TRPBF

Part No LT1057S8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 7pA
Voltage - Input Offset 220μV
Operating Supply Current 1.7mA
Supply Voltage - Operating ±10 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057711-LT1057S8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1057S8#TRPBF CAD Model

Description

The LT1057S8#TRPBF is a high-performance dual precision JFET input operational amplifier from Linear Technology. This op-amp features a unique combination of low noise, high speed, and precision, making it an ideal choice for a wide range of applications including filters, amplifiers, and complex signal processing circuits.

Key Features:

  • Low Noise Performance: The LT1057S8#TRPBF boasts a low input noise voltage of 8nV/√Hz at 1kHz, which is excellent for audio applications and other sensitive instrumentation where noise is a critical factor.
  • High Speed: With a slew rate of 13V/µs and a gain bandwidth product of 6.5MHz, this op-amp can handle fast signals and is suitable for high-speed amplifiers and signal conditioning.
  • Precision: The offset voltage is specified at a maximum of 800µV, ensuring accurate signal amplification without significant deviation.
  • JFET Input: The JFET input provides high input impedance and low input bias currents, which is beneficial for high impedance sensor applications and precision integrators.
  • Dual Package: This dual op-amp comes in an 8-pin SOIC package, allowing for compact circuit design and reduced board space.
  • Low Power: The device operates with a supply current of just 2.5mA per amplifier, making it suitable for battery-powered and energy-efficient applications.

Applications:

  • Active Filters
  • Fast Amplifiers
  • Audio Electronics
  • Signal Generators
  • Data Acquisition Systems
  • Medical Instrumentation

The LT1057S8#TRPBF operational amplifier is designed for those who require the utmost in precision and speed without compromising on noise performance. Whether used in professional audio equipment, test equipment, or medical devices, this op-amp from Linear Technology delivers consistent, reliable performance in a variety of challenging applications.

With its combination of features, the LT1057S8#TRPBF is a versatile component that enhances the performance and efficiency of electronic systems, making it a valuable addition to any designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess