EN
  • EN
  • DE

LT1057IS8

Part No LT1057IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual and Quad, JFET Input Precision High Speed Op Amps | IC OPAMP JFET 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type J-FET
Slew Rate 13V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 7pA
Voltage - Input Offset 220μV
Supply Current 1.7mA
Supply Voltage , Single/Dual (±) ±10V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1057
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1204897-LT1057IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1057IS8 CAD Model

Description

Product Overview: LT1057IS8

The LT1057IS8 is a high-performance, dual operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand renowned for precision electronics. This op-amp is part of a family of devices that deliver outstanding signal amplification with a wide range of features, making it an excellent choice for demanding applications in both commercial and industrial environments.

Key Features

  • Precision Performance: The LT1057IS8 offers exceptional accuracy and stability, which is crucial for applications requiring precise signal processing.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean amplification of the input signal, minimizing the impact of unwanted disturbances.
  • High Speed: The device is designed to operate at high speeds, which makes it suitable for fast signal processing tasks and high-frequency applications.
  • Dual Configuration: As a dual op-amp, the LT1057IS8 contains two independent operational amplifiers in a single package, offering design flexibility and space-saving advantages.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply requirements and making it adaptable to different system designs.

Applications

The versatility of the LT1057IS8 allows it to be used in a broad array of applications, including:

  • Active filters
  • Audio and video signal processing
  • Data acquisition systems
  • Instrumentation
  • Medical devices

Package and Quality

The LT1057IS8 comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB layouts. This package type ensures a compact footprint while providing adequate thermal performance. Linear Technology is committed to high-quality standards, and the LT1057IS8 is no exception. It is manufactured to meet stringent specifications, ensuring reliability and performance consistency across different batches and operating conditions.

In conclusion, the LT1057IS8 from Linear Technology stands out as a reliable and high-quality dual operational amplifier. Its precision, low noise, and high-speed capabilities, combined with the dual configuration and wide supply range, make it an excellent choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess