EN
  • EN
  • DE

LT1056S8#TRPBF

Part No LT1056S8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.5MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 14 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 500μV
Operating Supply Current 5mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057706-LT1056S8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1056S8#TRPBF CAD Model

Description

LT1056S8#TRPBF - Precision Operational Amplifier

The LT1056S8#TRPBF is a high-performance operational amplifier from Linear Technology that delivers exceptional accuracy and stability. This precision op-amp is designed for a wide range of applications, including test equipment, instrumentation, and high-quality audio systems. With its JFET input, the LT1056S8#TRPBF offers a high input impedance and low input bias currents, making it suitable for high-impedance sensor amplification and precise data acquisition systems.

Key Features:

  • Low Noise Performance: The LT1056S8#TRPBF boasts a low noise figure, minimizing the impact of noise on signal integrity, which is crucial for sensitive applications.
  • High Input Impedance: The JFET inputs provide high input impedance, ensuring minimal loading on the signal source.
  • Low Offset Voltage: This op-amp features a low offset voltage that enhances overall system accuracy.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the LT1056S8#TRPBF can handle a wide range of frequencies without compromising gain.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, making it versatile for various feedback network configurations.
  • Single or Split Supply Operation: The device can be operated from a single supply or split supplies, offering flexibility in different circuit designs.

Applications:

  • High-precision data acquisition
  • Instrumentation amplifiers
  • Active filters and oscillators
  • Audio processing
  • Buffer amplifiers

The LT1056S8#TRPBF is available in an 8-lead SOIC package, which is suitable for space-constrained applications while providing adequate thermal performance. The device's tape and reel packaging (denoted by the TRPBF suffix) facilitates automated assembly processes, making it a convenient choice for mass production environments. With its combination of precision, low noise, and high input impedance, the LT1056S8#TRPBF from Linear Technology stands out as a reliable choice for designers seeking to optimize their high-performance circuitry.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2968 $61.7808
14+ $8.4488 $118.2832
22+ $8.1843 $180.0546
30+ $7.9210 $237.6300
38+ $7.6565 $290.9470
51+ $6.8642 $350.0742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess