EN
  • EN
  • DE

LT1056CN8

Part No LT1056CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, High Speed, JFET Input Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204891-LT1056CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1056CN8 CAD Model

Description

Product Overview: LT1056CN8 Precision Operational Amplifier

The LT1056CN8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed for applications requiring precision and stability. This op-amp is characterized by its low noise, high speed, and excellent DC performance, making it an ideal choice for a wide range of applications, including instrumentation, active filters, and audio systems.

Key Features

  • Low Noise: The LT1056CN8 features a low noise voltage of 4.5nV/√Hz at 1kHz, which is critical for applications where signal integrity is paramount.
  • High Speed: With a slew rate of 4V/μs and a gain bandwidth product of 8MHz, this op-amp can handle fast signal transitions and high-frequency signals with ease.
  • Precision DC Performance: It offers excellent DC characteristics, including a maximum input offset voltage of 50μV and a maximum input bias current of 100nA, ensuring accuracy in DC-coupled applications.
  • Stable with Capacitive Loads: The LT1056CN8 is designed to be stable even with capacitive loads, making it versatile for different circuit configurations.
  • Dual Supply Operation: This op-amp can operate from a dual supply of ±15V, providing a wide dynamic range for signal processing.

Package and Quality

The LT1056CN8 comes in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing robust physical integration into a variety of circuit boards. The package is designed for optimal thermal performance, ensuring reliable operation under different environmental conditions.

Applications

  • Instrumentation: Its precision and low noise make it a perfect choice for sensitive measurement equipment.
  • Active Filters: The high slew rate and gain bandwidth product allow for effective signal conditioning in filtering applications.
  • Audio Systems: The low noise and distortion levels are ideal for high-fidelity audio processing and playback systems.
  • Data Acquisition Systems: Accurate and stable performance is critical for capturing and processing data accurately.

Overall, the LT1056CN8 from Linear Technology stands out as a reliable and high-quality component for precision electronic applications. Its combination of low noise, high speed, and precision makes it a versatile choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess