EN
  • EN
  • DE

LT1056CN8#PBF

Part No LT1056CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.5MHZ 8DIP / Op Amp Single High Speed Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 14 V/μs
GBP - Gain Bandwidth Product 5.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 140μV
Operating Supply Current 5mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780169-LT1056CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1056
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1056CN8#PBF CAD Model

Description

Linear Technology's LT1056CN8#PBF Precision Operational Amplifier

The LT1056CN8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer precision and stability in a wide range of applications. This device is part of Linear Technology's LT1056 series, known for its excellent accuracy and low noise characteristics. It is particularly suitable for high-fidelity audio equipment, test equipment, and other sensitive instrumentation where signal integrity is paramount.

The LT1056CN8#PBF features a JFET input stage which ensures low input bias currents, making it ideal for high impedance sensor amplification and precise current measurements. With its low offset voltage of 50µV and low drift of 0.5µV/°C, this op-amp maintains accuracy over varying temperatures, which is crucial for precision applications.

The device boasts a high gain-bandwidth product of 6.5MHz and a slew rate of 2.5V/µs, providing fast settling times and the ability to handle high-speed signals without significant distortion. Such performance is essential for applications like digital-to-analog conversion, sample-and-hold circuits, and active filters.

Another key feature of the LT1056CN8#PBF is its low noise performance, with an input noise voltage of only 16nV/√Hz at 1kHz. This makes it an excellent choice for audio preamplifiers and other noise-sensitive applications where maintaining signal purity is critical.

Linear Technology has packaged the LT1056CN8#PBF in an 8-pin PDIP (Plastic Dual In-line Package), which is easy to integrate into a variety of circuit boards. The device also offers a wide supply range of ±2.5V to ±18V, allowing it to be used in both single-supply and split-supply configurations, providing designers with flexibility in power management.

In summary, the LT1056CN8#PBF op-amp is a reliable and precise component that can be deployed in applications demanding high accuracy, low noise, and robust performance. Whether used in professional audio equipment, precision data systems, or any other application requiring a high-quality operational amplifier, the LT1056CN8#PBF is an excellent choice that ensures outstanding performance.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7119 $63.5595
12+ $10.4308 $125.1696
18+ $10.1051 $181.8918
24+ $9.7782 $234.6768
31+ $9.4525 $293.0275
41+ $8.4754 $347.4914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433 pieces
In Stock: 224 pieces Factory Stock: 209 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess