EN
  • EN
  • DE

MAX17042G

Part No MAX17042G
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC FUEL GAUGE LI-ION 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete(EOL)
Win Source Part Number 090216-MAX17042G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17042G CAD Model

Description

Maxim Integrated MAX17042G Fuel Gauge IC

The MAX17042G from Maxim Integrated is a compact, low-power fuel gauge integrated circuit (IC) designed for lithium-ion batteries in a variety of portable devices. This high-accuracy fuel gauge provides real-time monitoring of the battery's state-of-charge (SOC), delivering critical data that helps extend battery life and ensure reliable operation of the host device.

Utilizing the patented ModelGauge™ algorithm, the MAX17042G eliminates the need for battery relearn cycles and simplifies the battery characterization process. This advanced algorithm provides a blend of smooth SOC tracking with temperature compensation, enabling accurate SOC estimation without the need for a current-sense resistor. This not only saves space and reduces cost but also simplifies the design process for engineers.

Key features of the MAX17042G include:

  • ModelGauge algorithm for high-accuracy SOC estimation
  • No need for a current-sense resistor, reducing design complexity
  • Automatic compensation for cell aging, temperature, and discharge rate
  • Configurable alert functions for voltage, SOC, and temperature thresholds
  • Low quiescent current, which is critical for battery-powered applications
  • I2C interface for communication with microcontrollers or processors
  • Small package size suitable for space-constrained applications

The device is highly versatile and can be configured for various battery chemistries and cell configurations. Its small form factor makes it an excellent choice for portable electronics such as smartphones, tablets, and notebooks, as well as for power banks, digital cameras, and other handheld devices.

With its robust feature set and ease of integration, the MAX17042G from Maxim Integrated is a go-to solution for designers looking to optimize battery performance and enhance the user experience of their portable devices. The IC's precision in reporting and predicting battery life helps to protect and maintain the battery, ultimately contributing to the longevity and reliability of the end product.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.8323
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9693 $59.0790
75+ $1.6158 $121.1850
115+ $1.5650 $179.9750
155+ $1.5142 $234.7010
200+ $1.4645 $292.9000
265+ $1.3132 $347.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess