EN
  • EN
  • DE

LT1039MJ883

Part No LT1039MJ883
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Max Dual Supply Voltage 15 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 5 V
Min Operating Temperature -55 °C
Mount Through Hole
Nominal Supply Current 7 mA
Number of Pins 16
Number of Receivers 3
Number of Transceivers 1
Number of Transmitters 3
Packaging Tape and Reel
RoHS Non-Compliant
Win Source Part Number 1016367-LT1039MJ883
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1039MJ883 CAD Model

Description

Product Overview: LT1039MJ883

The LT1039MJ883 is a high-performance integrated circuit from Linear Technology, designed to provide reliable and efficient serial communication in demanding applications. This device is part of Linear Technology's esteemed line of communication interface products and is known for its robustness and precision.

Key Features

  • Triple Line Driver: The LT1039MJ883 features three independent line drivers, making it suitable for serial data communication that requires multiple transmission channels.
  • High-Speed Operation: Engineered for high-speed performance, this product can handle data rates that satisfy the requirements of advanced communication systems.
  • Low Power Consumption: It is designed with energy efficiency in mind, ensuring that power consumption is kept to a minimum without sacrificing performance.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it ideal for military and aerospace applications where extreme conditions are common.
  • 883B Processing: The LT1039MJ883 has undergone rigorous 883B processing, which includes enhanced testing and screening to meet stringent military specifications.

Applications

Due to its high reliability and performance characteristics, the LT1039MJ883 is suitable for a wide array of applications, particularly where stringent operational standards are required. Common applications include:

  • Military and defense communication systems
  • Aerospace avionics and satellite communications
  • High-reliability data transmission in industrial settings
  • Complex telecommunications infrastructure

Quality and Reliability

Linear Technology's commitment to quality is reflected in the LT1039MJ883, which is manufactured to meet or exceed the highest industry standards for performance and reliability. The device's military-grade designation ensures that it has passed stringent tests for durability and consistency, offering peace of mind for critical applications.

Package Information

The LT1039MJ883 comes in a robust package that is designed to withstand harsh environments and provide reliable electrical connections. Its physical characteristics allow for ease of integration into a variety of circuit designs.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Linear Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.5640 $95.5640
2+ $92.4813 $184.9626
3+ $89.3985 $268.1955
4+ $80.1504 $320.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess