EN
  • EN
  • DE

LT1029ACZ#PBF

Part No LT1029ACZ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Current - Cathode 700μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1057668-LT1029ACZ#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1029ACZ#PBF CAD Model

Description

Product Overview: LT1029ACZ#PBF

The LT1029ACZ#PBF is a high-performance voltage reference and regulator component designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the electronics industry. This device offers a stable and accurate reference voltage, essential for various applications where voltage control and regulation are critical.

Key Features

  • Output Voltage: The LT1029ACZ#PBF provides a fixed output voltage of 5V, which is maintained with high accuracy over temperature and time.
  • Temperature Stability: With excellent temperature stability, this component ensures consistent performance across a wide range of operating conditions.
  • Low Noise: It features low output noise, making it suitable for noise-sensitive applications such as precision data acquisition systems and high-end audio equipment.
  • High Output Current: The device is capable of supplying a high output current, which is beneficial for driving heavy loads or for use in power supply applications.
  • Long-Term Stability: Long-term stability is a hallmark of the LT1029ACZ#PBF, ensuring that the device remains reliable over extended periods.
  • Package: Housed in a TO-92 package, the LT1029ACZ#PBF is designed for through-hole mounting, facilitating easy integration into a wide range of electronic circuits.

Applications

The LT1029ACZ#PBF is versatile and can be used in various applications, including:

  • Precision voltage regulation in power supplies
  • Reference voltage source for analog-to-digital and digital-to-analog converters
  • Battery-operated equipment requiring stable voltage reference
  • Instrumentation and test equipment
  • Industrial control systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1029ACZ#PBF is no exception. It is manufactured to the highest standards, ensuring that each unit meets stringent performance criteria. The device is also RoHS compliant, adhering to environmental regulations and standards for hazardous substances.

In summary, the LT1029ACZ#PBF from Linear Technology is a robust and precise voltage reference component, suitable for a broad range of applications where stability and accuracy are paramount. Its high output current capability, low noise, and excellent long-term stability make it a preferred choice for engineers and designers looking to build reliable and high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6858 $53.4864
19+ $5.4858 $104.2302
29+ $5.3143 $154.1147
39+ $5.1429 $200.5731
51+ $4.9715 $253.5465
68+ $4.4572 $303.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess