EN
  • EN
  • DE

TL494D

Part No TL494D
Manufacturer TAEJIN / HTC Korea
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer HTC Korea
Win Source Part Number 217681-TL494D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL494D CAD Model

Description

The TL494D is a pulse-width modulation (PWM) control circuit designed for power supply control. Manufactured by TAEJIN / HTC Korea, it integrates all the essential building blocks for implementing a cost-effective and reliable switching power supply. It includes an error amplifier, oscillator, PWM comparator, and output control circuitry.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Uninterruptible Power Supplies (UPS)
  • PWM Motor Control
  • Voltage and Current Regulation
  • Battery Chargers

Features:

  • Complete PWM Control Circuitry: Contains all the necessary functions for PWM control in a single chip.
  • On-Chip Oscillator: Provides a stable and adjustable oscillator for PWM generation.
  • Dual Error Amplifiers: Allow for precise voltage and current regulation.
  • Adjustable Dead-Time Control: Permits the optimization of switching performance and efficiency.
  • Single-Ended or Push-Pull Operation: Offers flexibility in output configuration.
  • Internal 5V Regulator: Provides a stable voltage source for internal circuitry.
  • Output Control Select: Selects single-ended or push-pull operation.
  • Totem-Pole Outputs: High-current output drive capability for directly driving switching transistors.

Benefits:

  • Simplified Power Supply Design: Integrates all essential control functions, reducing component count and design complexity.
  • High Efficiency: PWM control enables efficient power conversion.
  • Stable Operation: Internal regulator and error amplifiers ensure stable and accurate control.
  • Design Flexibility: Adjustable parameters allow for optimization in a variety of applications.
  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing overall system cost.

Additional Details:

The TL494D operates by generating a PWM signal based on the error between the desired output voltage and the actual output voltage. The error amplifiers compare the output voltage to a reference voltage and generate an error signal. This error signal is then compared to a sawtooth waveform generated by the on-chip oscillator. The duty cycle of the PWM signal is proportional to the error signal, controlling the amount of power delivered to the load.

It is typically available in DIP and SOIC packages. Always consult the manufacturer's datasheet for complete specifications, including operating conditions, electrical characteristics, and recommended application circuits. The datasheet provides detailed information on setting the oscillator frequency, dead-time control, and error amplifier compensation.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess