EN
  • EN
  • DE

LT1027DCN8-5#PBF

Part No LT1027DCN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP / V-Ref Precision 5V 15mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 8 V ~ 40 V
Operating Supply Current 3.5mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780149-LT1027DCN8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1027
Introduction Date December 14, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1027DCN8-5#PBF CAD Model

Description

LT1027DCN8-5#PBF Precision Voltage Reference

The LT1027DCN8-5#PBF is a high-precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This device is designed to provide a stable and accurate reference voltage for various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision measurement instruments.

With a nominal output voltage of 5V, the LT1027DCN8-5#PBF boasts an impressive initial accuracy of ±0.05% and a temperature coefficient of 10ppm/°C guaranteed over the full operating temperature range. This ensures that the reference voltage remains consistent and precise even under varying environmental conditions.

The device is housed in an 8-pin DIP (Dual In-line Package) which is suitable for through-hole mounting, making it easy to integrate into various circuit designs. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, aligning with current environmental standards and regulations.

Key features of the LT1027DCN8-5#PBF include:

  • Low noise performance, with a typical output noise of 1.5µVP-P (0.1Hz to 10Hz), making it ideal for high-precision applications.
  • Long-term stability, ensuring that the device maintains its accuracy over time without significant drift.
  • Low dropout performance, which allows the reference to maintain output regulation with a minimal difference between the input and output voltages.
  • Excellent line and load regulation characteristics, which help to maintain output accuracy despite changes in supply voltage or load conditions.

The LT1027DCN8-5#PBF also features a trimmable output, allowing users to fine-tune the reference voltage to meet specific requirements. This can be particularly useful in calibration or when compensating for system-level inaccuracies.

In summary, the LT1027DCN8-5#PBF from Linear Technology is a reliable and precise voltage reference that offers excellent performance for sophisticated electronic systems. Its stable output and robust design make it a preferred choice for engineers and designers looking for a high-quality reference voltage solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess