EN
  • EN
  • DE

LT1027CCS8-5#PBF

Part No LT1027CCS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 8 V to 40 V
Operating Supply Current 3.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057661-LT1027CCS8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1027CCS8-5#PBF CAD Model

Description

The LT1027CCS8-5#PBF is a high-precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This device is designed to provide a stable and accurate reference voltage for various applications in measurement, control systems, and high-performance analog circuits.

Key Features

  • Output Voltage: Precisely trimmed to 5V with high accuracy.
  • Temperature Stability: Excellent temperature stability of 10ppm/°C max over a full -55°C to 125°C temperature range, ensuring reliable performance under varying conditions.
  • Low Noise: Offers a low noise output with a typical noise level of 10μV P-P (0.1Hz to 10Hz), making it suitable for sensitive electronics where noise can be a critical factor.
  • Long-Term Stability: Exhibits excellent long-term stability, minimizing drift over time and ensuring consistent performance.
  • Low Dropout Voltage: Can operate with a very low dropout voltage, increasing its versatility in different circuit designs.
  • Package: Housed in an 8-lead SOIC package, it is compact and suitable for space-constrained applications.

Applications

The LT1027CCS8-5#PBF is ideal for use in high-precision data acquisition systems, digital voltmeters, and analog-to-digital converters. Its high accuracy and stability make it an excellent choice for calibration equipment, precision instruments, and medical devices where consistent and reliable voltage reference is critical.

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LT1027CCS8-5#PBF is no exception. It is designed to meet stringent requirements, ensuring robust performance in even the most demanding applications. The part number suffix "PBF" indicates that the product is lead (Pb) free and RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

With its combination of precision, stability, and low noise, the LT1027CCS8-5#PBF is a reliable choice for professionals seeking a high-quality reference voltage source in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0379 $57.1137
7+ $15.6208 $109.3456
10+ $15.1327 $151.3270
14+ $14.6445 $205.0230
18+ $14.1564 $254.8152
24+ $12.6919 $304.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess