The LT1025CN8#PBF is a versatile microprocessor-compatible temperature sensor from Linear Technology, designed to provide precise temperature measurements in a variety of applications. This sensor is a thermocouple cold junction compensator that has been calibrated for a wide range of thermocouple types, making it an excellent choice for temperature monitoring and control systems that require high accuracy and reliability.
Key Features
- Compatibility: The device is designed to interface directly with a thermocouple, providing the necessary cold junction compensation required for accurate temperature readings.
- Voltage Output: It features a linear 10mV/°C voltage output, which corresponds to the temperature differential between the cold junction and the hot junction of the thermocouple.
- Wide Temperature Range: The LT1025CN8#PBF operates over a temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.
- Low Power Consumption: With its low power requirements, the sensor is suitable for battery-powered applications and portable devices.
- High Accuracy: The device offers a high level of accuracy with minimal nonlinearity, making it ideal for precision temperature measurement tasks.
- No Calibration Needed: The sensor comes factory-calibrated, which eliminates the need for in-field calibration and simplifies system design.
Applications
The LT1025CN8#PBF is a versatile component suitable for a wide range of applications, including:
- Temperature monitoring and control systems
- Industrial process control
- Data acquisition systems
- Automotive temperature sensing
- Consumer electronics
Product Specifications
| Attribute |
Description |
| Manufacturer |
Linear Technology |
| Part Number |
LT1025CN8#PBF |
| Package/Case |
8-DIP |
| Output Voltage |
10mV/°C |
With its robust design and high accuracy, the LT1025CN8#PBF temperature sensor is an excellent choice for engineers and designers looking for a reliable solution for temperature measurement and control.