EN
  • EN
  • DE

LT1021DCS8-7#PBF

Part No LT1021DCS8-7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 7V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 7V
Output Current 10mA
Tolerance ±0.71%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8.5 V to 40 V
Operating Supply Current 1.5mA
Current - Cathode 1.2mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106826-LT1021DCS8-7#PBF
Ultra Librarian 3D Model Ultra Librarian LT1021DCS8-7#PBF CAD Model

Description

The LT1021DCS8-7#PBF is a high-precision voltage reference component designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This device is meticulously engineered to offer a stable and precise reference voltage, which is crucial for the accurate performance of analog-to-digital converters, digital-to-analog converters, and various other precision measurement and control systems.

The LT1021DCS8-7#PBF boasts an impressive temperature coefficient, typically just 7ppm/°C, which ensures that the voltage reference remains consistent across a wide range of temperatures. This level of stability is essential for applications that demand high precision over varying environmental conditions.

Packaged in a compact 8-lead SOIC, this device is designed for easy integration into space-constrained applications while providing a low dropout performance. The output voltage of this particular model is fixed at 7V, which allows for a wide range of uses in different circuit designs. The LT1021 also offers excellent long-term stability and low noise, which are critical parameters for high-end instrumentation and test equipment.

In addition to its stability and precision, the LT1021DCS8-7#PBF features a low dynamic impedance and fast turn-on time, which makes it highly responsive to changes in load conditions. This is particularly beneficial in scenarios where the power supply conditions are not constant, or when the device is used in battery-powered applications.

The LT1021DCS8-7#PBF is also characterized by its robustness, with protection against reverse battery and reverse control voltage, ensuring that the device remains reliable and durable under challenging circumstances. It is suitable for a wide range of applications, including precision data systems, high-resolution conversion, industrial controls, and portable instrumentation, where consistent and precise voltage reference is non-negotiable.

Overall, the LT1021DCS8-7#PBF from Linear Technology stands as an exemplary solution for designers looking to enhance the accuracy and stability of their electronic systems without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess