EN
  • EN
  • DE

LT1021DCN8-7#PBF

Part No LT1021DCN8-7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 7V 8DIP / V-Ref Precision 7V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Output Voltage 7V
Output Current 10mA
Tolerance ±0.71%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8.5 V ~ 40 V
Operating Supply Current 1.5mA
Current - Cathode 1.2mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780143-LT1021DCN8-7#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1021
Introduction Date March 11, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1021DCN8-7#PBF CAD Model

Description

Product Overview: LT1021DCN8-7#PBF

The LT1021DCN8-7#PBF is a precision voltage reference from Linear Technology, designed to offer both high accuracy and high stability for demanding applications. This component is a vital part of many electronic systems, providing a stable reference voltage that ensures the correct operation of analog-to-digital converters, digital-to-analog converters, and other sensitive circuitry.

Key Features

  • Precision Reference Voltage: The LT1021DCN8-7#PBF provides a fixed 7V output, which is meticulously maintained over variations in temperature, load conditions, and time.
  • Temperature Coefficient: It boasts an impressive temperature coefficient, typically just 10ppm/°C, which means that the output voltage varies very little with changes in temperature, ensuring reliable performance in varying environments.
  • Long-Term Stability: Over time, the voltage reference exhibits minimal drift, thus providing a consistent reference point for the lifetime of the device.
  • Low Noise: With an emphasis on low noise performance, this component is ideal for high-resolution and high-precision applications where a clean reference signal is paramount.
  • Supply Range: The device operates over a wide supply range, accommodating various application requirements and ensuring flexibility in system design.
  • Package: The LT1021DCN8-7#PBF comes in an 8-pin DIP (Dual In-line Package), which is suitable for through-hole mounting and is compatible with standard PCB layouts.

Applications

The LT1021DCN8-7#PBF is utilized across a spectrum of applications where precision voltage reference is critical. These include:

  • High-precision data acquisition systems
  • Test and measurement equipment
  • Medical devices
  • Industrial control systems
  • Battery-powered devices

Why Choose LT1021DCN8-7#PBF

Design engineers select this voltage reference for its combination of accuracy, stability, and reliability. Linear Technology's commitment to quality ensures that the LT1021DCN8-7#PBF will perform to specifications across its operating range and throughout its lifespan, making it a trusted choice for critical applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9378 $58.1340
65+ $1.5900 $103.3500
100+ $1.5403 $154.0300
135+ $1.4906 $201.2310
175+ $1.4409 $252.1575
235+ $1.2919 $303.5965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess