EN
  • EN
  • DE

LT1021BCN8-7#PBF

Part No LT1021BCN8-7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 7V 8DIP / V-Ref Precision 7V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Output Voltage 7V
Output Current 10mA
Tolerance ±0.71%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8.5 V ~ 40 V
Operating Supply Current 1.5mA
Current - Cathode 1.2mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780138-LT1021BCN8-7#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1021
Introduction Date October 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1021BCN8-7#PBF CAD Model

Description

Product Overview: LT1021BCN8-7#PBF

The LT1021BCN8-7#PBF is a precision voltage reference component from Linear Technology, renowned for its stability and accuracy. This product is designed to provide a consistent reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuit applications. It is an essential building block in high-performance electronic systems where voltage precision is crucial.

Key Features

  • Precision Reference Voltage: The LT1021BCN8-7#PBF offers a fixed 7V output, which is meticulously maintained over various conditions.
  • High Stability: With excellent temperature stability, this voltage reference can operate reliably over a wide temperature range without significant variation in output.
  • Low Noise: It is designed to have low output noise, making it suitable for sensitive electronic applications where noise can adversely affect performance.
  • Long-Term Stability: The device demonstrates superior long-term stability, ensuring that its performance does not degrade significantly over time.
  • Low Temperature Coefficient: The low temperature coefficient of the LT1021BCN8-7#PBF minimizes output changes due to temperature fluctuations, contributing to its precision.
  • Package Type: It comes in an 8-pin PDIP package, which is a standard through-hole mounting option that is easy to handle and integrate into various circuit designs.

Applications

The LT1021BCN8-7#PBF is versatile and can be used in a range of applications, including:

  • Precision data systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical equipment
  • Professional audio equipment
  • Laboratory test equipment

Quality and Reliability

Linear Technology ensures that the LT1021BCN8-7#PBF meets high-quality standards for reliability and performance. Each component is rigorously tested to guarantee that it meets the specified parameters, providing designers with confidence in their choice of voltage reference for their critical applications.

In summary, the LT1021BCN8-7#PBF from Linear Technology is a top-tier precision voltage reference that offers stability, low noise, and high accuracy, making it an ideal choice for applications requiring the highest level of voltage precision.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9563 $93.9126
3+ $38.5282 $115.5846
5+ $37.3242 $186.6210
6+ $36.1202 $216.7212
8+ $34.9162 $279.3296
10+ $31.3042 $313.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess