EN
  • EN
  • DE

LT1014DSW#PBF

Part No LT1014DSW#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.4 V/μs
Current - Input Bias 15nA
Voltage - Input Offset 200μV
Operating Supply Current 350μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 4 V ~ 44 V, ±2 V ~ 22 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Manufacturer Homepage www.linear.com
Win Source Part Number 714937-LT1014DSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1014
Introduction Date May 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1014DSW#PBF CAD Model

Description

Product Overview: LT1014DSW#PBF

The LT1014DSW#PBF is a high-performance quad precision operational amplifier (op-amp) from Linear Technology, an Analog Devices brand. This op-amp is designed to offer a perfect blend of features that make it suitable for a wide range of applications, including industrial, automotive, and communication systems. Its precision specifications and robust design ensure reliable performance in the most demanding environments.

Key Features

  • Precision Performance: The LT1014DSW#PBF boasts a low offset voltage and drift, ensuring high accuracy in signal amplification and processing tasks. This makes it ideal for precision instrumentation and control systems.
  • Quad Channel: With four independent op-amp units in a single package, this device provides a compact solution for multi-channel applications, reducing the need for multiple op-amps and saving on board space.
  • Low Noise: The device is designed to have low noise characteristics, which is critical for applications that require clean and precise signal amplification.
  • High Gain Bandwidth Product: This op-amp features a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising on performance.
  • Power Efficiency: The LT1014DSW#PBF operates with a low supply current, making it an energy-efficient choice for battery-powered and energy-sensitive applications.
  • Robust Design: The device is built to withstand tough conditions and is specified for operation over the industrial temperature range.

Applications

The versatility of the LT1014DSW#PBF makes it suitable for various applications, including:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Process control
  • Automotive electronics
  • Signal conditioning

Package and Quality

The LT1014DSW#PBF comes in a 16-lead SO Wide package, which is both space-efficient and easy to integrate into a variety of circuit designs. Linear Technology's commitment to quality ensures that this op-amp meets the highest standards, providing reliable and consistent performance for critical applications.

Whether you're designing a sophisticated measurement device or looking to improve the efficiency of an existing system, the LT1014DSW#PBF from Linear Technology offers the precision, reliability, and functionality you need to achieve your design goals.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess