EN
  • EN
  • DE

LT1012IN8

Part No LT1012IN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Picoamp Input Current, Microvolt Offset, Low Noise Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.2V/μs
Current - Input Bias 25pA
Voltage - Input Offset 8μV
Supply Current 380μA
Supply Voltage , Single/Dual (±) 2.4V ~ 40V, ±1.2V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1012
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1204706-LT1012IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1012IN8 CAD Model

Description

Linear Technology's LT1012IN8 Precision Operational Amplifier

The LT1012IN8 is a high-precision operational amplifier from Linear Technology, a brand well-known for its reliable and high-performance analog ICs. This particular model is designed to offer a perfect blend of low noise, high speed, and precise input characteristics, making it an ideal choice for a wide array of applications, including test equipment, medical devices, and professional audio equipment.

With its unique combination of features, the LT1012IN8 stands out in the market. The device offers a low offset voltage of just 10μV and an offset voltage drift of merely 0.1μV/°C, ensuring accuracy and stability over temperature variations. Its long-term stability and low noise contribute to its high precision, while its fast settling time makes it suitable for high-speed signal processing applications.

The operational amplifier also boasts a high gain bandwidth product of 1MHz and a slew rate of 0.4V/μs, allowing it to handle a broad range of frequencies with ease. Additionally, the LT1012IN8 features a low input bias current of 10nA, which is particularly beneficial for high-impedance sensor applications and precision integrators.

The input common-mode range includes ground, which simplifies single-supply operation and makes the device more flexible for various circuit configurations. Moreover, the LT1012IN8 is capable of operating over a wide supply range of ±2.5V to ±15V, accommodating diverse power requirements.

The LT1012IN8 comes in an 8-lead PDIP package, ensuring compatibility with standard breadboards and sockets, and facilitating easy integration into existing designs. Its robust design and specifications make it an excellent choice for engineers and designers looking for an op-amp that provides both high precision and versatility.

In summary, the Linear Technology LT1012IN8 precision operational amplifier is a top-of-the-line component that offers unbeatable performance for critical applications where accuracy and stability are paramount. Its comprehensive feature set ensures it can meet the demands of even the most challenging analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess