EN
  • EN
  • DE

LT1010IDD

Part No LT1010IDD
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071222-LT1010IDD
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1010IDD CAD Model

Description

The LT1010IDD is a versatile and robust high power buffer integrated circuit designed by Linear Technology, now part of Analog Devices, to provide high current output with minimal voltage drop. This high-speed operational amplifier is capable of delivering up to 150mA of output current, which makes it an excellent choice for driving heavy loads in various applications.

Key Features

  • High Output Current: Capable of delivering up to 150mA, which is suitable for driving heavy loads.
  • Wide Operating Voltage Range: Operates from 4V to 36V, making it versatile for various power supply configurations.
  • Low Voltage Drop: The output saturates within 40mV of the power supply rails under a 100mA load, ensuring efficient operation.
  • Fast Slew Rate: With a slew rate of 2.5V/µs, it is capable of handling fast signal transitions.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the reliability and longevity of the device.
  • Thermal Shutdown: An internal thermal shutdown mechanism prevents damage from overheating.
  • Compact Package: Available in a small 8-pin DD package, it saves space on the PCB.

Applications

The LT1010IDD is ideal for a wide range of applications where a high current buffer is required. It can be used in:

  • Power supplies and regulators
  • Motor drivers
  • Audio amplifiers
  • Analog-to-digital converter (ADC) drivers
  • Digital-to-analog converter (DAC) output amplifiers
  • Active filters

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1010IDD is no exception. This product is designed to meet the high standards required by industrial, automotive, and military applications, ensuring reliable performance under demanding conditions.

Ordering Information

The LT1010IDD is available for order with the option for additional quality and reliability testing as required by the application. For detailed specifications and ordering information, please refer to the official Linear Technology datasheet or contact their sales department.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess