The LT1008CH is a high-performance operational amplifier from Linear Technology that offers exceptional accuracy and stability. This precision op-amp is designed for a wide array of applications, including test equipment, instrumentation, and high-quality audio. Its robust design ensures reliable operation even in demanding conditions.
Key Features
- Precision Performance: The LT1008CH boasts an offset voltage of just 25µV, a drift of 0.6µV/°C, and a 0.2µV p-p noise (0.1Hz to 10Hz), making it one of the most precise operational amplifiers on the market.
- High Gain: With a high open-loop gain of 200V/mV, this op-amp can handle a wide range of signal amplitudes without distortion, ensuring accurate signal amplification.
- Wide Bandwidth: It offers a gain bandwidth product of 1MHz, providing fast response times and the ability to work with high-frequency signals.
- Low Power Consumption: The LT1008CH is designed for efficiency, with a supply current of just 1.4mA, making it suitable for battery-powered devices and other low-power applications.
- Stable with High Capacitive Loads: This operational amplifier is stable with capacitive loads up to 10,000pF, which is beneficial for applications that involve capacitive sensors or filters.
Applications
- High-Precision Instruments
- Strain Gauge Amplifiers
- Thermocouple Amplifiers
- Audio Equipment
- Data Acquisition Systems
- Active Filters
- Buffer Amplifiers
Product Specifications
| Parameter |
Value |
| Offset Voltage |
25µV |
| Offset Voltage Drift |
0.6µV/°C |
| Noise (0.1Hz to 10Hz) |
0.2µV p-p |
| Open-Loop Gain |
200V/mV |
| Gain Bandwidth Product |
1MHz |
| Supply Current |
1.4mA |
The LT1008CH from Linear Technology is a versatile and highly precise operational amplifier that meets the needs of professionals demanding the highest level of performance and reliability. Its combination of precision, low power, and high stability makes it an ideal choice for a broad range of applications.