Linear Technology's LT1007IS8 Precision Operational Amplifier
The LT1007IS8 represents a significant advancement in the performance of precision operational amplifiers. With its unique combination of precision, low noise, and high speed, the LT1007IS8 is designed to optimize the performance in a wide array of demanding applications.
Key Features:
- Offset Voltage: The device boasts an ultra-low input offset voltage of 30 µV max at 25°C, which is ideal for high-precision applications.
- Offset Voltage Drift: With a minimal temperature coefficient, the offset voltage drift is typically 0.3 µV/°C, ensuring stability over a wide temperature range.
- Low Noise: The LT1007IS8 offers a low noise performance with a noise voltage of 0.6 µV peak-to-peak (0.1 Hz to 10 Hz) and a noise voltage density of 12 nV/√Hz at 1 kHz, making it suitable for sensitive instrumentation.
- High Speed: A slew rate of 2.5 V/µs and a gain bandwidth product of 8 MHz contribute to the amplifier's high-speed capabilities.
- Input Bias Current: The input bias current is extremely low, typically 25 nA, which is beneficial for high impedance source applications.
- Supply Range: It operates with a supply range of ±2.5 V to ±18 V, accommodating a variety of supply voltages.
- Package: The device comes in an 8-lead SOIC package, which is suitable for space-constrained applications.
Applications:
The LT1007IS8 is versatile and can be used in a variety of applications including precision filters, data acquisition systems, instrumentation, and medical equipment. Its low noise and high precision make it an excellent choice for audio applications and test equipment.
With its robust design, the LT1007IS8 is also suitable for industrial environments where temperature fluctuations and electrical noise can be challenging. Linear Technology ensures that this operational amplifier can meet the rigorous demands of professional-grade electronics.
Whether you are designing a sophisticated measurement system or looking to enhance the performance of existing circuitry, the LT1007IS8 offers a high-quality solution that engineers and designers can rely on.