EN
  • EN
  • DE

LT1004MH-1.2

Part No LT1004MH-1.2
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description Icvolt Reference, Fixed, 1.2V, Bipolar, Sip,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-46
Maximum Operating Temperature 125 °C
Max Output Voltage 1.235 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 2
RoHS Non-Compliant
Temperature Coefficient 20 ppm/°C
Win Source Part Number 969286-LT1004MH-1.2
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1004MH-1.2 CAD Model

Description

The LT1004MH-1.2 is a precision voltage reference component from Linear Technology, renowned for its high stability and low voltage operation. This product is designed to offer a consistent reference voltage of 1.2V, which is crucial for various electronic applications where precise voltage control is necessary.

Key Features

  • Precision Voltage: The LT1004MH-1.2 provides a fixed 1.2V output with a tight tolerance, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: This device exhibits an impressive low temperature coefficient, minimizing voltage variation over a wide temperature range.
  • High Stability: It is designed for high stability under varying operating conditions, making it suitable for demanding environments.
  • Low Dynamic Impedance: The dynamic impedance is kept low to ensure good load regulation, which is essential for maintaining a stable voltage with changing loads.

Applications

The LT1004MH-1.2 is versatile and can be used in a plethora of applications including:

  • Portable battery-powered devices
  • Power supplies
  • Data acquisition systems
  • Analog-to-Digital converters
  • Instrumentation

Product Specifications

Parameter Value
Output Voltage 1.2V ±0.5%
Temperature Coefficient 20ppm/°C (max)
Operating Temperature Range -55°C to +125°C
Package Type Metal Can (H)

Quality and Reliability

Linear Technology ensures that the LT1004MH-1.2 meets stringent quality and reliability standards. Each component is rigorously tested to guarantee performance in the most demanding conditions. This dedication to quality makes the LT1004MH-1.2 a trusted choice for engineers and designers seeking a reliable voltage reference source.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess