EN
  • EN
  • DE

LT1002ACN#PBF

Part No LT1002ACN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 800KHZ 14DIP / Op Amp Dual Precision Amplifier ±22V 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.25 V/μs
GBP - Gain Bandwidth Product 800kHz
Current - Input Bias 600pA
Voltage - Input Offset 20μV
Dual Supply Voltage (±) ±3 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780108-LT1002ACN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1002
Introduction Date June 04, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1002ACN#PBF CAD Model

Description

Linear Technology's LT1002ACN#PBF Precision Operational Amplifier

The LT1002ACN#PBF is a state-of-the-art precision operational amplifier from Linear Technology, designed to offer a perfect blend of performance and reliability for a wide array of applications. This high-quality op-amp is housed in a sturdy DIP-8 package, ensuring easy integration into your circuit design. With its exceptional precision and stability, the LT1002ACN#PBF is an ideal choice for demanding applications that require accurate signal amplification and conditioning.

Key Features:

  • High Precision: The LT1002ACN#PBF boasts a low offset voltage and drift over temperature, ensuring precise signal amplification with minimal error, making it suitable for high-accuracy applications.
  • Low Noise: With its low noise performance, this operational amplifier is perfect for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • Stability: The device is designed to be stable with capacitive loads, which makes it versatile in a range of circuit configurations without the risk of oscillation.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply requirements and ensuring compatibility with both single and dual supply operations.
  • Robust Output Drive: The LT1002ACN#PBF can deliver a significant output current, making it capable of driving heavy loads while maintaining its high performance.

Applications:

The versatility of the LT1002ACN#PBF makes it suitable for a broad spectrum of applications, including:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters
  • Process control systems
  • Audio equipment
  • Medical devices

Whether you are designing a complex industrial control system or a high-fidelity audio amplifier, the LT1002ACN#PBF from Linear Technology provides the performance and reliability your project demands. Its precision specifications and robust design ensure that it will continue to be a preferred choice for engineers and designers looking for a top-tier operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7523 $54.0184
19+ $5.5404 $105.2676
28+ $5.3673 $150.2844
39+ $5.1941 $202.5699
50+ $5.0210 $251.0500
67+ $4.5016 $301.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess