EN
  • EN
  • DE

LT1001CS8

Part No LT1001CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Operational Amplifier | IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.25V/μs
Gain Bandwidth Product 800kHz
Current - Input Bias 700pA
Voltage - Input Offset 18μV
Supply Voltage , Single/Dual (±) ±3V ~ 18V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1001
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1204638-LT1001CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1001CS8 CAD Model

Description

The LT1001CS8 is a groundbreaking precision operational amplifier from Linear Technology, which has set new standards in the industry for low noise and low offset voltage. This operational amplifier is part of Linear Technology's illustrious line of high-performance amplifiers that are designed to cater to a broad spectrum of applications, ranging from high-precision instruments to robust industrial solutions.

Key Features

  • Exceptional Precision: The LT1001CS8 boasts an impressive offset voltage of typically 20µV and a maximum of 75µV, ensuring high accuracy in signal processing.
  • Low Noise: It features a low noise voltage of 0.6µVP-P (0.1Hz to 10Hz), making it ideal for sensitive applications where signal integrity is paramount.
  • Stable Temperature Performance: With a temperature drift of typically 0.2µV/°C and a maximum of 1.5µV/°C, the device maintains its precision across a wide temperature range.
  • Long-Term Stability: The operational amplifier demonstrates excellent long-term stability, minimizing the need for recalibration and maintenance.
  • High Input Impedance: The high input impedance of the LT1001CS8 minimizes the loading effect on the input signal source.

Applications

The LT1001CS8 is versatile and can be integrated into various electronic systems. Its applications include:

  • Precision data acquisition systems
  • Test and measurement equipment
  • Medical instrumentation
  • Industrial process control systems
  • Analog computing
  • High-quality audio equipment

Package and Availability

The LT1001CS8 comes in an 8-pin SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal board space. This product is widely available and can be sourced from major electronics distributors, ensuring easy integration into your design and manufacturing processes.

With its exceptional performance and reliability, the LT1001CS8 from Linear Technology stands out as an excellent choice for designers looking for a high-precision operational amplifier that can deliver consistent results over time and temperature variations.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0658 $56.5264
18+ $5.7976 $104.3568
27+ $5.6165 $151.6455
37+ $5.4353 $201.1061
48+ $5.2541 $252.1968
64+ $4.7106 $301.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,917 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess