EN
  • EN
  • DE

LT1001CN8

Part No LT1001CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 800KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.25 V/μs
Gain Bandwidth Product (GBP) 800kHz
Current - Input Bias 700pA
Voltage - Input Offset 18μV
Supply Voltage - Operating ±3 V to 18 V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072144-LT1001CN8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1001CN8 CAD Model

Description

Product Overview: LT1001CN8 Precision Operational Amplifier

The LT1001CN8 is a groundbreaking precision operational amplifier brought to you by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular model stands out in the market with its exceptional precision and reliability, making it an ideal choice for a wide range of applications that demand accuracy and stability.

Key Features:

  • Offset Voltage: The LT1001CN8 boasts an impressive offset voltage of just 30µV, which is a testament to its precision. This low offset voltage is maintained over time, temperature, and input common-mode voltage, ensuring consistent performance.
  • Drift: With a drift of only 0.3µV/°C, users can rely on the LT1001CN8 for applications that are sensitive to temperature changes. This feature guarantees that the operational amplifier will provide stable operation even under varying environmental conditions.
  • Low Noise: The device exhibits a low noise characteristic, with a noise density of only 0.6µVP-P (0.1Hz to 10Hz), making it suitable for high-fidelity audio applications and precision instrumentation.
  • Power Consumption: Efficiency is another highlight, as the LT1001CN8 operates with a low supply current of 1.4mA (max), which is beneficial for power-sensitive designs.
  • Wide Supply Range: The operational amplifier can be powered by a supply range of ±2.5V to ±18V, offering flexibility in various circuit configurations.

Applications:

The LT1001CN8 is versatile and can be used in numerous applications including:

  • Precision data acquisition systems
  • High-performance audio equipment
  • Industrial process controls
  • Temperature measurement and control systems
  • Strain gauge amplifiers

Package and Quality:

The LT1001CN8 is offered in an 8-lead PDIP (Plastic Dual In-line Package), which ensures easy integration into a variety of circuit boards. Linear Technology ensures that each unit is rigorously tested and adheres to the highest quality standards, providing reliability and performance that engineers can trust.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,078 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess