EN
  • EN
  • DE

LS2533A

Part No LS2533A
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071038-LS2533A
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS2533A CAD Model

Description

The LS2533A, a state-of-the-art power management integrated circuit (IC) from Linear Technology, stands as an exemplary solution for modern electronics requiring efficient and reliable power control. This advanced component is designed to cater to a wide array of applications, including but not limited to, portable devices, telecommunications, and industrial systems, where performance and energy efficiency are paramount.

Key Features

  • High Efficiency: The LS2533A boasts a high-efficiency rating which ensures minimal power loss during operation, contributing to longer battery life in portable applications and reduced heat dissipation.
  • Versatile Voltage Range: It operates across a wide input voltage range, accommodating various power sources and enabling its use in a diverse set of applications.
  • Adjustable Output: With its adjustable output voltage feature, the LS2533A provides flexibility, allowing designers to tailor the output to suit specific circuit requirements.
  • Thermal Protection: The IC includes thermal protection mechanisms that prevent damage from overheating, thereby ensuring the longevity and reliability of both the IC and the device it powers.
  • Low Dropout: It is characterized by a low dropout voltage, which enhances its efficiency and allows it to continue regulating output even when the supply voltage is close to the output voltage.

Applications

The LS2533A is ideal for a variety of applications where efficient power management is crucial. Its ability to provide stable and reliable power makes it particularly suitable for:

  • Portable electronic devices such as smartphones, tablets, and laptops.
  • Telecommunication infrastructure like network routers, switches, and base stations.
  • Industrial equipment requiring consistent and precise power regulation.
  • Automotive electronics where durability and performance are necessary under varying conditions.

Linear Technology's LS2533A integrates seamlessly into existing designs, offering designers a robust power management solution that combines efficiency, versatility, and reliability. Its advanced features ensure that it meets the stringent requirements of today's high-performance electronics, making it an indispensable component for cutting-edge designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess