EN
  • EN
  • DE

LM399AH

Part No LM399AH
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision Reference | IC VREF SHUNT 6.95V TO46-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 6.95V
Output Current 10mA
Tolerance ±0.17%
Temperature Coefficient 1ppm/°C
Noise - 10Hz to 10kHz 7μVrms
Current - Cathode 500μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-46-4 Metal Can
Supplier Device Package TO-46-4
Family Part Number LM399
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1199335-LM399AH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM399AH CAD Model

Description

Linear Technology's LM399AH Precision Voltage Reference

The LM399AH is a high-precision voltage reference component designed and manufactured by Linear Technology, a company renowned for its high-quality and reliable electronic components. This particular model is engineered to provide a stable and accurate reference voltage, making it an ideal choice for precision measurement equipment, high-end test equipment, and other applications requiring a stable voltage reference.

Key Features:

  • Stable Reference Voltage: The LM399AH offers a highly stable 10V output, with a low temperature coefficient, ensuring minimal voltage variation over a wide temperature range.
  • Low Noise: Designed for applications that demand low noise performance, the LM399AH exhibits exceptionally low noise characteristics for its class.
  • Long-Term Stability: With excellent long-term stability, this voltage reference can maintain its precision over extended periods, making it reliable for critical applications.
  • High Precision: The precision of the LM399AH is reflected in its tight output voltage tolerances and its ability to maintain accuracy under varying load conditions.

Applications:

  • Digital multimeters
  • Precision data acquisition systems
  • High-resolution converters
  • Laboratory equipment
  • Industrial process control systems

The LM399AH is encapsulated in a hermetically sealed package, which not only provides physical protection but also enhances its performance in harsh environments. Its robust design ensures that it is not only capable of operating under wide temperature ranges but also resistant to age and environmental factors that could otherwise impact its precision.

As a testament to its reliability and performance, the LM399AH is widely used by professionals who require the utmost accuracy and stability in their electronic designs. Whether it's for calibration, testing, or as a component in a high-precision circuit, the LM399AH from Linear Technology stands as a benchmark for voltage reference standards.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess