Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1199207-LM385BS8-1.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM385BS8-1.2 CAD Model

Description

LM385BS8-1.2 Voltage Reference from Linear Technology

The LM385BS8-1.2 is a precision micro-power voltage reference from Linear Technology, now part of Analog Devices. This product is designed to provide a stable 1.2V output voltage with minimal external components and is ideal for battery-powered and portable applications due to its low power consumption and small footprint.

The LM385BS8-1.2 comes in an S8 package, which is a small outline package that is well-suited for space-constrained applications. The device features a typical temperature coefficient of only 20ppm/°C, ensuring a reliable and consistent voltage reference over a wide temperature range. This makes it an excellent choice for precision analog circuits, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage monitoring systems.

One of the key advantages of the LM385BS8-1.2 is its ease of use. It requires no external components for operation, although it allows for an external capacitor to be added for additional noise reduction if desired. The device is capable of sourcing or sinking up to 20mA of output current, which provides designers with flexibility in a variety of applications.

The LM385BS8-1.2 also boasts a low dynamic impedance and excellent line and load regulation, which contribute to its high performance in complex circuits where supply voltages may vary. Its low power consumption is particularly beneficial for portable devices, as it helps to extend battery life.

Applications for the LM385BS8-1.2 are vast and include portable instruments, battery chargers, energy management systems, and precision power supplies. Its reliability and precision also make it suitable for calibration equipment and reference standards in laboratory settings.

Linear Technology's commitment to high-quality components is evident in the LM385BS8-1.2 voltage reference. Its performance and durability make it a preferred choice for engineers and designers looking for a dependable voltage reference solution in their electronic designs.

For detailed specifications and application guidance, refer to the official datasheet and design resources provided by Linear Technology/Analog Devices.

You May Also Be Interested in

NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for TLVH431QDBZR,215
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A
Semtech Corporation
V-Ref Adjustable 1.24V to 16V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3764
ECAD model for SC431LISK-.5TRT
Fairchild/ON Semiconductor
Programmable Shunt Regulator
Need more? Email Us
ECAD model for FAN431LZXA
Semtech Corporation
Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SC431CSK-2.TR
Semtech Corporation
Need more? Email Us
ECAD model for SC431CSK-2ADJ
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 4.096V TO92-3
Lowest to $0.2682
ECAD model for LM4040D41ILP
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention