Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 28V
Supply Voltage Not Required
Current - Output (Maximum) 7A
Rds On 160mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number VN5E160
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1279518-VN5E160MS-E
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN5E160MS-E CAD Model

Description

The VN5E160MS-E from STMicroelectronics is a robust, high-efficiency power MOSFET specifically designed for automotive applications. This device is part of the VIPower M0-5 Enhanced series and is engineered to meet the stringent requirements of the automotive industry, providing outstanding performance and reliability for a wide range of applications such as driving lamps, fans, relays, and solenoids in modern vehicles.

Key Features

  • High-Side Switch: The VN5E160MS-E operates as a single-channel high-side driver, making it ideal for switching applications where a positive supply voltage needs to be switched to a grounded load.
  • Current Rating: It can handle a continuous current of up to 16A, ensuring it can support high current loads without performance degradation.
  • Integrated Protection: The device incorporates smart features such as over-temperature protection, overload protection, and short-circuit protection, enhancing system safety and longevity.
  • Diagnostic Functions: Built-in diagnostic capabilities enable the detection of various fault conditions, which can be communicated back to the microcontroller to take appropriate actions.
  • Low Standby Current: With a low standby current, the VN5E160MS-E contributes to energy efficiency, which is particularly important in battery-powered automotive applications.
  • High Voltage Capability: The power MOSFET is designed to withstand high voltage transients, making it suitable for use in environments with frequent voltage spikes.

Applications

The VN5E160MS-E is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Automotive lighting systems
  • Cooling fan controllers
  • Power distribution modules
  • Body control modules

Quality and Reliability

As an automotive-grade product, the VN5E160MS-E meets the AEC-Q100 standard, ensuring high reliability and performance under extreme conditions. STMicroelectronics' commitment to quality means that this power MOSFET is designed to provide consistent and dependable operation throughout its lifespan, contributing to the overall safety and efficiency of automotive systems.

You May Also Be Interested in

Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ECAD model for TBD62084AFG,EL
STMicroelectronics
“OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET 2N-CH 40V 3.5A 8-SOIC
Lowest to $1.8555
ECAD model for VNS3NV04D
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $3.2598
ECAD model for TPS2081D
STMicroelectronics
OMNIFET II: fully autoprotected Power MOSFET
Need more? Email Us
ECAD model for VNV35NV04-E
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
International Rectifier
INTELLIGENT POWER LOW SIDE SWITCH
Lowest to $2.1952
ECAD model for IPS1021SPBF
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Lowest to $1.9843
ECAD model for MP62550DGT-LF-P

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3710 $57.3070
41+ $2.7660 $113.4060
63+ $2.6796 $168.8148
87+ $2.5931 $225.5997
112+ $2.5067 $280.7504
150+ $2.2474 $337.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,820 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention