EN
  • EN
  • DE

LM329BZ#PBF

Part No LM329BZ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 6.9V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Bulk
Status Active
Reference Type Shunt, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 6.9V
Output Current 15mA
Tolerance ±0.29%
Temperature Coefficient 20ppm/°C
Noise - 10Hz to 10kHz 100μVrms
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 135002-LM329BZ#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM329BZ#PBF CAD Model

Description

Linear Technology's LM329BZ#PBF Precision Voltage Reference

The LM329BZ#PBF is a highly reliable, precision voltage reference from Linear Technology, a company renowned for its high-performance analog integrated circuits. This component is designed to offer a stable reference voltage over a wide range of operating conditions, making it an essential part of many electronic circuits.

At the heart of the LM329BZ#PBF is its ability to maintain a constant 6.9V output with a minimal temperature coefficient, ensuring that its performance remains consistent regardless of temperature fluctuations. This makes it an ideal choice for precision applications where a stable reference voltage is critical, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage regulators.

The device comes in a TO-92 package, which is a through-hole design that ensures easy integration into a variety of circuit boards. Its compact form factor allows it to be used in space-constrained applications without sacrificing performance.

One of the key features of the LM329BZ#PBF is its low dynamic impedance and excellent temperature stability. This combination provides a solid and reliable reference for even the most demanding applications. The device also boasts a long-term stability and reliability, which is a testament to Linear Technology's commitment to quality and performance.

Furthermore, the LM329BZ#PBF is designed to operate over a wide current range, from 400 μA to 10 mA, offering designers flexibility in a broad range of applications. Its low noise output and ability to sink and source current make it versatile for both high-precision and general-purpose use.

In summary, the LM329BZ#PBF from Linear Technology is a precision voltage reference that combines stability, reliability, and versatility. Its robust design and consistent performance make it a go-to solution for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

Whether you're working on power supply design, calibration equipment, or any other application requiring a precise reference voltage, the LM329BZ#PBF is an excellent choice that won't disappoint.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0898 $50.4490
13+ $8.2789 $107.6257
19+ $8.0201 $152.3819
26+ $7.7614 $201.7964
34+ $7.5027 $255.0918
45+ $6.7266 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess