The JM38510/10107BGC from Linear Technology is a high-reliability integrated circuit designed for precision operational applications in demanding environments. This component is part of Linear Technology's military-grade product offerings, ensuring top-tier performance and durability.
Key Features
- High Precision: The JM38510/10107BGC offers outstanding precision, making it suitable for critical applications where accuracy is paramount.
- Wide Operating Temperature Range: With a military-grade specification, this device can operate effectively across a broad temperature range, ensuring reliability in extreme conditions.
- Durable Construction: Built to meet stringent military standards, this IC can withstand harsh environmental factors such as vibration, shock, and humidity.
- Stable Performance: The device is designed to provide stable and consistent performance, a crucial feature for applications that require long-term reliability.
Applications
The JM38510/10107BGC is versatile and can be used in a variety of high-reliability applications, including:
- Aerospace and Defense Systems
- Medical Equipment
- Precision Instrumentation
- Industrial Control Systems
- Automotive Electronics
Technical Specifications
This integrated circuit boasts a robust set of technical specifications that cater to the needs of high-precision electronic systems:
- Package: The JM38510/10107BGC comes in a durable ceramic package that offers superior protection against environmental threats.
- Supply Voltage: It features a flexible supply voltage range to accommodate different power requirements.
- Input Offset Voltage: The device maintains a low input offset voltage, which is essential for maintaining accuracy in amplification circuits.
With its combination of precision, durability, and performance, the JM38510/10107BGC from Linear Technology is an ideal choice for designers and engineers looking to create reliable, high-performance systems for mission-critical applications.