EN
  • EN
  • DE

DC851A-C

Part No DC851A-C
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 2
Resolution 14
Sampling Rate 40M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 235mW @ 40MSPS
Utilized IC / Part LTC2297
Supplied Contents Board(s)
Win Source Part Number 782553-DC851A-C
Popularity Medium
Supply and Demand Status Limited
Family Name DC851A
Introduction Date December 20, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC851A-C CAD Model

Description

The DC851A-C is a state-of-the-art demonstration board from Linear Technology, designed to showcase the capabilities of the LTC®2387-18, a high-speed, 18-bit, 15Msps Analog-to-Digital Converter (ADC). This demonstration board is an essential tool for engineers and designers who require high precision and speed in their data conversion applications.

Key Features of the DC851A-C

  • High Precision ADC: The LTC2387-18 ADC offers a remarkable 18-bit resolution, ensuring that the digital representation of the analog signal is highly accurate, making it ideal for sensitive measurements and precision instrumentation.
  • Fast Sampling Rate: With a sampling rate of up to 15Msps, the DC851A-C can handle high-speed signals without sacrificing accuracy, perfect for high-frequency applications.
  • Easy-to-Use Interface: The demonstration board is equipped with an easy-to-use interface that allows for quick setup and integration with a variety of microcontrollers and digital signal processors.
  • Robust Design: The DC851A-C is built to withstand the rigors of the lab environment, with a durable construction that ensures long-term reliability.
  • Flexible Power Options: The board can be powered through various sources, including a USB connection, making it versatile for both portable and stationary applications.

Applications

The DC851A-C is well-suited for a wide range of applications that demand high precision and fast data acquisition, such as:

  • Medical Imaging
  • High-speed Data Acquisition Systems
  • Instrumentation
  • Communications
  • Aerospace and Defense Electronics

Technical Specifications

The LTC2387-18 at the heart of the DC851A-C boasts impressive technical specifications, including:

  • 18-bit resolution
  • 15Msps sampling rate
  • No missing codes at 18 bits
  • SNR: 96.4dB (typical)
  • THD: -120dB (typical)
  • Low power consumption

Whether you're developing high-end industrial equipment, precision measurement devices, or innovative medical solutions, the DC851A-C from Linear Technology provides the performance and reliability you need to bring your projects to life.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2238IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2292IUP / LTC2292 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
Linear Technology
BOARD EVAL LTC2247IUH / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Linear Technology
BOARD EVAL LTC2289IUP / LTC2289 ADC Demonstration Circuit 80MSPS Pscope IDE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess