Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Type Mixer
Frequency 1.7GHz ~ 2.7GHz
For Use With/Related Products LT5527
Supplied Contents Board
Win Source Part Number 772524-DC795A
Popularity Medium
Supply and Demand Status Limited
Family Name DC795A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DC795A CAD Model

Description

The Linear Technology DC795A is a highly versatile and efficient power management IC development tool designed to facilitate the evaluation of advanced power management solutions. This evaluation board is specifically tailored for engineers and designers who require a reliable platform to test and modify power circuits using Linear Technology components.

Key Features

  • High-Efficiency Power Conversion: The DC795A is built to support high-efficiency power conversion, which is vital for reducing heat generation and improving system reliability.
  • Flexible Voltage Options: It offers a range of voltage options to accommodate various applications, ensuring versatility across different power requirements.
  • Compact Design: The board's compact footprint makes it ideal for use in space-constrained applications while still providing easy access to all test points.
  • User-Friendly Interface: It includes a user-friendly interface with clearly labeled test points and connections, simplifying the evaluation process and reducing setup time.

Applications

The DC795A is suitable for a wide array of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Portable devices
  • Medical equipment

Technical Specifications

The DC795A boasts an array of technical specifications that make it a robust tool for power management system development:

  • Input Voltage Range: Specified for the particular Linear Technology IC used.
  • Output Voltage Range: Adjustable based on the IC and external components.
  • Switching Frequency: Determined by the chosen controller IC.
  • Maximum Output Current: Defined by the power components and cooling method.

Support and Resources

Linear Technology provides comprehensive support for the DC795A, including detailed documentation, reference designs, and technical assistance. Users can access a wealth of resources to maximize the functionality and performance of their evaluation board.

You May Also Be Interested in

Powerex Inc.
Phase Control SCR 250 Amperes Average 1600 Volts
Need more? Email Us
ECAD model for C380
Semtech Corporation
KIT EVALUATION SX1232 868MHZ / - SX1232 Transceiver 868MHz Evaluation Board
Need more? Email Us
ECAD model for SX1232-32SKA868
Skyworks Solutions Inc.
BOARD EVALUATION FOR SI4706-C / - SI4706 Receiver 64MHz ~ 108MHz Evaluation Board
Need more? Email Us
ECAD model for SI4706-C-EVB
M/A-Com Technology Solutions
EVAL BOARD FOR NPA1008 / - NPA1008 Amplifier 30MHz ~ 2.7GHz Evaluation Board
Need more? Email Us
ECAD model for NPA1008-SMBPPR
Nordic Semiconductors
KIT EVALUATION NRF905 433MHZ / - nRF905 Transceiver 433MHz Evaluation Board
Lowest to $2.1914
ECAD model for NRF905-EVKIT-433
NEC
5 V, SUPER MINIMOLD SILICON MMIC WIDEBAND AMPLIFIER
Lowest to $3.7657
ECAD model for UPC3215TB
Infineon Technologies
DEV KIT / - 1EDN7512B, BSS138WH, BSZ097N04LS, IFX20002MB V33, XMC6521SC-Q040X, WCDSC006 Transmitter 127.8kHz Evaluation Board
Need more? Email Us
ECAD model for REF10WTXQI4102TOBO1
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SE2568U-EK1
Peregrine Semiconductor
3000 MHz UltraCMOS™ Integer-N PLL for Low Phase Noise Applications
Need more? Email Us
ECAD model for PE3336

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention