EN
  • EN
  • DE

PE3336

Part No PE3336
Manufacturer Peregrine Semiconductor
Catalog RF Evaluation and Development Kits, Boards
Description 3000 MHz UltraCMOS™ Integer-N PLL for Low Phase Noise Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 1236740-PE3336
Manufacturer Homepage www.peregrine-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE3336 CAD Model

Description

The PE3336 is a high-linearity UltraCMOS® prescaler manufactured by Peregrine Semiconductor. It is designed for high-frequency applications, providing frequency division with low power consumption. This prescaler is commonly used in frequency synthesizers and clock generation circuits.

Applications

  • Frequency Synthesizers: Used in frequency synthesizers for generating precise frequencies.
  • Clock Generation: Employed in clock generation circuits for dividing and distributing clock signals.
  • Wireless Communication: Utilized in wireless communication systems for frequency down-conversion.
  • Test and Measurement Equipment: Integrated into test and measurement equipment for frequency scaling.
  • Satellite Communication: Used in satellite communication systems for frequency control.

Features

  • Frequency Range: Wide operating frequency range for versatile applications.
  • Division Ratio: Fixed division ratio for precise frequency scaling.
  • Low Power Consumption: Low power consumption for energy-efficient operation.
  • High Linearity: High linearity for minimal signal distortion.
  • UltraCMOS Technology: Based on Peregrine's UltraCMOS technology for high performance.
  • Small Package: Compact package size for space-saving designs.
  • Operating Temperature: Wide operating temperature range.

Benefits

  • High Performance: Provides high performance in frequency scaling applications.
  • Low Power: Reduces power consumption, extending battery life in portable devices.
  • Compact Size: Small package size allows for dense circuit designs.
  • Reliable: Designed for high reliability and consistent performance.
  • Easy to Use: Simple interface for easy integration into existing systems.

Additional Details

The PE3336 utilizes Peregrine's advanced UltraCMOS technology to achieve high linearity and low power consumption. It is available in a compact package, making it suitable for space-constrained applications. The device is suitable for a wide range of high-frequency applications requiring precise frequency scaling.

You May Also Be Interested in

Raytac
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8288 $78.8288
2+ $64.6800 $129.3600
3+ $62.6588 $187.9764
4+ $60.6375 $242.5500
5+ $58.6163 $293.0815
7+ $52.5525 $367.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,761 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess