Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series PIC®
Package Box
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor PIC
Platform Curiosity Low Pin Count
Utilized IC / Part 8-pin, 14-pin, or 20-pin PICmicro Microcontrollers
Mounting Type Socket
Contents Board(s)
Interconnect System mikroBUS Click
Suggested Programming Environment MPLAB X
Base Product Number DM164137
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1232300-DM164137
Ultra Librarian 3D Model Ultra Librarian DM164137 CAD Model

Description

The DM164137 is a versatile and feature-rich development board from Microchip Technology, designed to support a wide range of 8-bit, 16-bit, and 32-bit microcontrollers. This board, known as the Curiosity High Pin Count (HPC) Development Board, is an ideal platform for harnessing the power of Microchip's PIC microcontrollers for advanced projects and applications.

With its integrated programmer and debugger, the Curiosity HPC Development Board eliminates the need for additional hardware, making it a cost-effective solution for developers. It supports the programming of many Microchip PIC microcontrollers through its 40-pin and 28-pin DIP sockets, offering flexibility for various projects and design requirements.

Key Features:

  • Integrated Programmer/Debugger: The onboard programmer/debugger supports easy programming and debugging without the need for additional tools.
  • Expansion Options: The board includes MikroBUS™ sockets for MikroElektronika click boards™, enabling easy hardware expansion with a wide variety of sensors, connectivity, and interface add-ons.
  • Flexible Power Options: It can be powered through the USB connection or an external power supply, providing versatility for development and testing.
  • Touch Sensing: Featuring a capacitive touch sensing interface for user input.
  • Compatibility: The Curiosity HPC is compatible with MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development.

The Curiosity HPC Development Board is designed to cater to both novice and experienced developers. Its user-friendly interface and extensive documentation make it easy for beginners to get started, while its advanced features and expandability make it powerful enough for complex projects.

Whether you are developing a prototype, learning about embedded systems, or creating IoT devices, the Microchip DM164137 Curiosity HPC Development Board provides a solid foundation for your next innovation.

For more information, visit the official Microchip Technology website to explore detailed specifications, datasheets, and support resources for the DM164137 Curiosity HPC Development Board.

You May Also Be Interested in

Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
ECAD model for KITAURIXTC275LITETOBO1
Renesas Electronics America
EVALUATION KIT FOR RA6M5
Lowest to $108.3784
ECAD model for RTK7EKA6M5S00001BE
Infineon Technologies
XMC7200 EVAL KIT
Need more? Email Us
ECAD model for KIT_XMC72_EVK
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
STMicroelectronics
STM32U5 DISCOVERY KIT FOR IOT
Need more? Email Us
ECAD model for B-U585I-IOT02A
Analog Devices Inc.
EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-CM403F-EZLITE

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.6023 $78.6023
2+ $64.4942 $128.9884
3+ $62.4787 $187.4361
4+ $60.4633 $241.8532
5+ $58.4479 $292.2395
6+ $52.4015 $314.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention