EN
  • EN
  • DE

DC1497A

Part No DC1497A
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR LT3597EUHG / LT3597 LED Driver Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Output Current per Channel 100mA
Outputs and Type 3, Non-Isolated
Voltage - Output 38V
Features Dimmable
Voltage - Input 6 V ~ 55 V
Supplied Contents Board(s)
Utilized IC / Part LT3597
Win Source Part Number 781145-DC1497A
Popularity Medium
Supply and Demand Status Limited
Family Name DC1497A
Introduction Date April 25, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1497A CAD Model

Description

Introducing the DC1497A Demonstration Board from Linear Technology

The DC1497A is a high-performance demonstration board designed by Linear Technology, now part of Analog Devices, to showcase the capabilities of the LTC®2497, an innovative 16-channel 24-bit No Latency ΔΣ™ ADC with Easy Drive technology and I²C interface. This board is an essential tool for engineers and designers who require precision measurement and data acquisition in their applications.

Key Features of the DC1497A

  • Robust ADC Integration: At the heart of the DC1497A lies the LTC2497, a versatile ADC that combines multiple features to simplify complex measurement tasks. It offers 16 single-ended or 8 differential input channels, accommodating a wide range of signal sources.
  • High Precision: The LTC2497 ADC provides a 24-bit resolution with no latency, ensuring accurate and instantaneous data conversion. This is critical for applications that require precise measurements without delay.
  • Easy Drive Technology: The innovative Easy Drive technology allows the ADC to work with high-impedance sensors without the need for external buffer amplifiers, simplifying the design and reducing the overall component count.
  • Flexible I²C Interface: The board features an I²C digital interface, which supports both 100kHz and 400kHz data rates. This enables easy integration with microcontrollers and digital systems, offering a versatile solution for data communication.
  • Temperature Measurement: The LTC2497 includes an internal temperature sensor, providing the capability to measure temperature directly, which is useful for system diagnostics and thermal monitoring.
  • Multiple Configuration Options: The DC1497A offers configurable options for the reference voltage, allowing users to set the ADC's input range according to their specific requirements.

Applications

The DC1497A demonstration board is suitable for a variety of applications, including:

  • Industrial monitoring systems
  • Medical equipment
  • Data acquisition systems
  • Automotive diagnostics
  • Environmental monitoring

With its ease of use and integration, the DC1497A is an excellent choice for engineers looking to evaluate the LTC2497 ADC or to develop sophisticated measurement solutions. Whether for prototyping or educational purposes, this demo board provides a reliable platform for testing and validating the performance of the LTC2497 in real-world scenarios.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess