EN
  • EN
  • DE
  • IT

LTC2875IS8

Part No LTC2875IS8
Manufacturer Linear Dimensions Semiconductor
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Dimensions Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843439-LTC2875IS8
Ultra Librarian 3D Model Ultra Librarian LTC2875IS8 CAD Model

Description

The LTC2875IS8 is a robust, high-speed isolated RS485/RS422 transceiver manufactured by Linear Dimensions Semiconductor (now Analog Devices). It provides galvanic isolation between the RS485/RS422 communication bus and the system's logic side, ensuring reliable data transmission in harsh industrial environments where ground loops and voltage differences can cause signal corruption or damage. The device integrates an isolator, RS485 transceiver, and protection circuitry into a single package.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  • Building Automation: Employed in HVAC systems, lighting control, and security systems.
  • Process Control: Integrated into sensors, actuators, and data acquisition systems.
  • Networking: Used in isolated RS485 networks for data communication.
  • Medical Equipment: Found in medical devices where isolation is critical for patient safety.

Features

  • Galvanic Isolation: Provides robust isolation between the RS485/RS422 bus and the system side.
  • High-Speed Data Transmission: Supports data rates up to 20 Mbps.
  • RS485/RS422 Transceiver: Complies with the RS485 and RS422 communication standards.
  • Robust Protection: Offers protection against overvoltage, overcurrent, and electrostatic discharge (ESD).
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Package: Available in a compact SOIC package for space-constrained applications.

Benefits

  • Enhanced Reliability: Galvanic isolation prevents ground loops and voltage differences from disrupting communication.
  • Improved Safety: Isolation protects sensitive equipment and personnel from high-voltage transients.
  • High Performance: High-speed data transmission ensures timely and accurate data transfer.
  • Reduced System Cost: Integrated solution reduces the need for external components.
  • Simplified Design: Easy to integrate into existing systems with minimal design effort.

Additional Details

The LTC2875IS8 operates from a single 3.3V or 5V supply. The isolation barrier is typically 2.5kV. The device includes integrated termination resistors, selectable via external pins, which simplify board layout and reduce component count. It meets or exceeds industry-standard transient immunity requirements. The compact SOIC package allows for easy placement on circuit boards. It's designed for harsh industrial environments and offers enhanced reliability and protection.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess