The GD74HCT175 is a high-speed CMOS quad D flip-flop with common clock and reset inputs. This device features positive-edge triggering and individual direct reset inputs for each flip-flop. The common clock and reset inputs simplify system design and reduce component count. It is part of the 74HCT family, which is designed to interface between TTL and CMOS logic levels.
Applications
- Registers
- Shift registers
- Buffer storage
- Line receivers
- Memory address drivers
Features
- High-speed CMOS logic
- Quad D flip-flops with individual direct reset
- Positive-edge triggering
- Common clock and reset inputs
- TTL compatible inputs
- Low power consumption
Benefits
- Simplified system design
- Reduced component count
- High-speed operation
- TTL compatibility allows use in mixed logic systems
- Low power consumption extends battery life in portable applications
Additional Details
The GD74HCT175 operates from a supply voltage of 4.5V to 5.5V. It is available in a variety of packages, including DIP and SOIC. It provides a cost-effective solution for register and storage applications. This device is pin-compatible with the 74LS175, allowing for easy upgrades in existing systems.