EN
  • EN
  • DE

LXT905LE

Part No LXT905LE
Manufacturer Level One
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019558-LXT905LE
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT905LE CAD Model

Description

The LXT905LE is a single-chip Ethernet transceiver manufactured by Level One Communications. This device is designed to provide a complete physical layer interface for 10BASE-T Ethernet networks. It integrates all the necessary functions, including transmit and receive filters, collision detection, and encoding/decoding, into a single chip.

Applications

  • Ethernet Network Interface Cards (NICs): Used as the physical layer interface in 10BASE-T NICs.
  • Embedded Ethernet Devices: Integrated into embedded systems requiring Ethernet connectivity.
  • Hubs and Switches: Employed in Ethernet hubs and switches to provide physical layer connectivity.
  • Printers and Scanners: Used in network-enabled printers and scanners.
  • Industrial Control Systems: Integrated into industrial control systems for network communication.

Features

  • 10BASE-T Compliance: Complies with the IEEE 802.3 10BASE-T Ethernet standard.
  • Single-Chip Solution: Integrates all necessary functions into a single chip.
  • Transmit and Receive Filters: Provides filtering for transmit and receive signals.
  • Collision Detection: Detects collisions on the Ethernet network.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Simplified Design: Reduces the complexity of Ethernet interface design.
  • Reduced Component Count: Lowers the number of components required for Ethernet connectivity.
  • Improved Reliability: Provides a robust and reliable Ethernet interface.
  • Low Power Operation: Minimizes power consumption in Ethernet devices.
  • Cost-Effective Solution: Offers a cost-effective solution for Ethernet connectivity.

Technical Specifications

The LXT905LE typically operates from a 5V power supply and provides a standard media independent interface (MII) for connection to a media access controller (MAC). It is often available in a SOIC (Small Outline Integrated Circuit) package.

In summary, the LXT905LE single-chip Ethernet transceiver offers a complete and cost-effective solution for 10BASE-T Ethernet connectivity. Its integrated features, low power consumption, and simplified design make it an excellent choice for a variety of Ethernet applications.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess