EN
  • EN
  • DE

LMSZ5259BT1G

Part No LMSZ5259BT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963366-LMSZ5259BT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSZ5259BT1G CAD Model

Description

The LMSZ5259BT1G is a Zener diode manufactured by Leshan Radio. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Zener diodes are characterized by their ability to maintain a stable voltage across their terminals when reverse-biased, making them ideal for use in voltage regulators and overvoltage protection circuits.

Applications

  • Voltage regulation in power supplies.
  • Overvoltage protection in sensitive electronic equipment.
  • Clipping and clamping circuits.
  • Reference voltage sources.
  • Transient voltage suppression in automotive electronics.

Features

  • Zener Voltage: Provides a stable voltage reference when reverse biased. The exact Zener voltage for the LMSZ5259BT1G can be found in its datasheet.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Small Package Size: Suitable for compact electronic designs.
  • High Surge Current Capability: Protects against transient voltage spikes.

Benefits

  • Stable Voltage Regulation: Provides a consistent output voltage, protecting downstream components from voltage fluctuations.
  • Overvoltage Protection: Prevents damage to sensitive circuits caused by voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability and lifespan of electronic devices.
  • Easy to Implement: Simple circuit configuration makes it easy to integrate into existing designs.

Additional Details

The LMSZ5259BT1G is typically available in a small surface-mount package, such as SOD-123. The Zener voltage is a key parameter and should be verified in the datasheet for the specific part number. Zener diodes operate by leveraging the Zener effect, which occurs when a high electric field is applied across the p-n junction in reverse bias, causing a breakdown and allowing current to flow. The Zener voltage remains relatively constant over a wide range of current, making it a useful voltage reference. It's important to consider the power dissipation rating of the Zener diode to ensure it can handle the expected current without overheating. Proper heat sinking may be required in some applications.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lowpower
Lowest to $0.0405
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lite-On Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,695+ $0.0295 $50.0025
4,135+ $0.0242 $100.0670
6,415+ $0.0234 $150.1110
8,815+ $0.0227 $200.1005
11,420+ $0.0219 $250.0980
15,230+ $0.0197 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess